location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7455 Copilot+ PC Qualcomm Snapdragon X1P-64-100 Laptop 35.6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro UK English Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7455
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GFMH3_TEST
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2025 16:53:04
The date of the most recent change of this product data-sheet in Icecat.
Latitude 7455 Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
SIM/eSIM Setup Guide for Windows (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL GFMH3_TEST user manual (85.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 7455 Re-imaging guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 7455 Copilot+ PC Qualcomm Snapdragon X1P-64-100 Laptop 35.6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro UK English Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Qualcomm Snapdragon X1P-64-100 3.4 GHz Processor cores: 10
  • - Touchscreen 35.6 cm (14") Quad HD+ 2560 x 1600 pixels WVA LED backlight 16:10
  • - 16 GB LPDDR5x-SDRAM
  • - 512 GB SSD
  • - Qualcomm Adreno GPU
  • - Wi-Fi 7 (802.11be) Bluetooth
  • - Lithium Polymer (LiPo) 54 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Built for AI
Built for AI

The first next generation AI Latitude, and our first one with Windows 11 Arm®, has powerful on-device AI and exceptional speed and efficiency in a premium Latitude design. The Latitude 7455 powered by up to Snapdragon® X Elite effortlessly tackles complex workloads and offers groundbreaking battery life.

Do
Do

Streamline your workflow and increase productivity AI that summarises emails, analyzes spreadsheets, drafts proposals, creates presentations and more. With Microsoft 365 you can stay organised, collaborate and get work done in a snap.

Connect
Connect

No need for extra lights or soundproof rooms-new Windows Studio effects help you look and sound your best. Voice Focus filters out background noise and makes sure you are heard. This AI-enabled feature improves lighting and blurs distractions, so you’re always the focus.

With Live Captions, you stay connected and never miss a conversation. Instantly translate your video calls or movies from any app or video platform into English subtitles, in real time.

Find
Find

Using simple prompts and natural language, Recall instantly scans apps, files, emails and websites you’ve seen before to retrieve exactly the content you’re looking for.

Game-changing performance powered by Snapdragon® X Elite
Game-changing performance powered by Snapdragon® X Elite

12-core Snapdragon® X Elite Dual Core Boost
Optimise demanding workloads with the Snapdragon® X Elite processor, which delivers more performance than competitor laptops without Dual Core Boost.

Qualcomm® Adreno™ GPU
Easily stream, share and create from anywhere with stunning graphics that delight.

Qualcomm® Hexagon™ NPU
AI-dedicated chip improves power efficiency, extends battery life and runs quietly. Supports 45 TOPS.

Make everyday easier
Make everyday easier

A new AI era begins
The fastest, most intelligent Windows PCs ever.

Clearer Communication
Stay connected and do more with Microsoft Teams and Microsoft Studio Effects. Now you can eliminate distracting sights and sounds and elevate your video calls experience.

Compatibility and services
Compatibility and services

Windows 11 Arm®
Snapdragon® compute platforms run all versions of Windows 11 Arm®.

App compatibility
Whether it’s productivity, browsers, video conferencing and collaboration or multimedia, Snapdragon® compute platforms support many applications so you can maintain mobility and productivity across any task.

Dell services
Assistance from Dell Services is available to help you evaluate applications and provide best practices for a successful Windows 11 Arm® deployment. Please reach out to your Dell Sales Representative for more information.

See every detail
See every detail

Give your work the space it deserves on a 16:10 touchscreen display. See it all clearly with the crisp QHD+ resolution.

ComfortView Plus
ComfortView Plus

ComfortView Plus is TÜV-certified to reduce harmful blue light and keep your eyes comfortable while you work.

Hear clearly
Hear clearly

Quad speakers provide loud and clear audio and AI-based noise reduction keeps conversations focused.

Worldwide
Worldwide

Connect with colleagues wherever you work with Qualcomm FastConnect Wi-Fi 7 and optional 5G.

Focused on sustainability
Focused on sustainability

Low impact materials
Designed for sustainability with a recycled and low-emissions chassis, 50% post-consumer recycled plastic in the bezel, 30% post-consumer recycled plastic in the speaker box and inner frame of the lid, palmrest and bottom cover and 15% recycled steel in the touchpad bracket.

This device will ship with 50% recycled cobalt in the battery.

Packaging innovation
Ships in packaging made with 100% recycled or renewable materials that is 100% recyclable.

Elevated standards
Meets high standards for energy efficiency and climate impact with ENERGY STAR® 8.0 certification and EPEAT Gold registered with Climate+ designation.

Secure anywhere work

Protect end-user identity
Dell SafeID with discrete TPM, a dedicated security chip, keeps credentials hidden from malware.

Maintain BIOS integrity
With Dell’s built-in security, deep defenses at the BIOS level keep the device protected from evolving threats.

Be secure from first boot
Rigorous, state-of-the-art supply chain controls provide assurance of PC integrity.

Polished design
Polished design

At just 16.90 mm and with a durable Titan Grey aluminium design, our thinnest Latitude laptop ever looks sleek and professional from every angle.

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
2560 x 1600 pixels
Touchscreen *
Yes
HD type
Quad HD+
Panel type
WVA
Display technology marketing name
ComfortView Plus
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Low Blue Light technology
Yes
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor generation
Snapdragon X Plus
Processor model *
X1P-64-100
Processor cores
10
Processor frequency *
3.4 GHz
Performance cores
6
Efficient cores
4
Performance-core Max Turbo Frequency
3.4 GHz
Processor cache
42 MB
Neural processor unit (NPU)
Neural processor unit (NPU)
Qualcomm Hexagon
NPU performance up to
45 TOPs
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory data transfer rate
8448 MT/s
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
M.2 SSD size
2230 (22 x 30 mm)
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Qualcomm Adreno GPU
Audio
Audio chip
Qualcomm WCD9385
Number of built-in speakers
4
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
2.07 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax), Wi-Fi 7 (802.11be)
Mobile network connection *
No
Wi-Fi band
Tri-band (2.4 GHz / 5 GHz / 6 GHz)
Wi-Fi data rate (max)
5760 Mbit/s
Antenna type
2x2
WLAN controller model
Qualcomm FastConnect 7800
WLAN controller manufacturer
Qualcomm
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB4 Gen 3x2 ports quantity
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Performance
Ambient light sensor
Yes
Hall sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard number of keys
83
Keyboard language
UK English
Copilot key
Yes
Software
Operating system architecture
64-bit
Microsoft Copilot
Yes
Copilot+ PC
Yes
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Operating system installed *
Windows 11 Pro
Brand-specific features
Brand specific technologies
Express Charge Boost capable, ExpressSign-In, Intelligent Privacy
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
54 Wh
Battery voltage
11.4 V
Battery recharge time
3 h
Fast charging
Yes
Battery charge indicator
Yes
Battery weight
220 g
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Power Delivery (USB PD)
Yes
USB charging voltage
5, 9, 15, 20 V
USB charging current
3.25 A
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-30 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
314 mm
Depth
223.8 mm
Height (front)
1.47 cm
Height (rear)
1.56 cm
Weight *
1.44 kg
Packaging content
Cables included
AC