location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL APB081GL 24000 mAh Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APB081GL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HKMG9 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5063194001500
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 20:57:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL APB081GL 24000 mAh Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of simultaneously connected devices (max): 2 Grey
  • - Laptop/netbook, Tablet
  • - Charging source: USB
  • - 24000 mAh
  • - USB Type-C connector
  • - 1 pc(s)
More>>>
The story is currently unavailable. Please, contact us.
Design
Number of simultaneously connected devices (max) *
2
Product colour *
Grey
Charger compatibility *
Laptop/netbook, Tablet
Shape
Rectangle
Protection features
Overcharge protection, Overheating protection
Performance
Charging source *
USB
Battery capacity *
24000 mAh
USB Power Delivery (USB PD)
Yes
USB Power Delivery up to
140 W
Ports & interfaces
Input interface *
USB Type-C
USB Type-A connector
Yes
Ports & interfaces
USB Type-A output ports
1
USB Type-C connector
Yes
USB Type-C ports quantity
2
Power
Input voltage
28 V
Output current
2 A
Weight & dimensions
Width
86.4 mm
Depth
30.5 mm
Height
193 mm
Weight
690 g
USB Type-C cable length
100 cm
Packaging content
Cables included
USB Type-C
Quantity per pack
1 pc(s)
Country Distributor
Nederland 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)