location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 3493 Intel® Core™ i5 i5-1035G1 Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3493
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I3493_I58256SW10S_520_OPP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:21:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL I3493_I58256SW10S_520_OPP user manual (26.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 3493 Intel® Core™ i5 i5-1035G1 Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-1035G1 1 GHz Processor cores: 4
  • - 35.6 cm (14") LED backlight 16:9
  • - 8 GB DDR4-SDRAM
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - Ethernet LAN 10,100 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo)
  • - Windows 10 Home 64-bit
More>>>
Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-1035G1
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
1 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1526
Processor lithography
10 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
13 W
Configurable TDP-down frequency
0.7 GHz
Tjunction
100 °C
PCI Express slots version
3.0
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x8A56
Audio
Audio chip
Realtek ALC3204
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Video capturing speed
30 fps
Network
Mobile network connection *
No
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
50 x 25 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196603
Battery
Battery technology
Lithium Polymer (LiPo)
Battery voltage
11.4 V
Battery recharge time
4 h
Battery weight
200 g
Power
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
DC-in jack
Yes
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Operating shock
140 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
339 mm
Depth
241.9 mm
Height (front)
1.99 cm
Height (rear)
2.1 cm
Weight *
1.79 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-02-23 21:59:39
Uk has collected 10 expert reviews for DELL Inspiron 3493 Intel® Core™ i5 i5-1035G1 Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
notebookcheck.net
Updated:
2020-02-23 21:59:39
Half-baked. Dell's 14-inch laptop shines with decent or even good battery life, an NVMe SSD and a powerful Ice Lake Core i7 processor. The dedicated GeForce MX230 graphics chip is only able to access its performance potential for a short amount of time du...
Good matte IPS display, NVMe SSD, additional SATA bay, decent to good battery life...
Bad dim display, GPU unable to access its full performance, no keyboard backlight, Fast Ethernet port, no USB Type-C port...
Bottom line The 14-inch laptop is powered by a Core-i7-1065G7 processor and a GeForce-MX230 GPU. While the CPU performs well and offers enough performance for office workloads and web browsing, the GeForce GPU disappoints. Its clock speed begins to fluctuate after a...
75%
proclockers.com
Updated:
2020-06-21 22:18:07
We all know that when it comes to portability, laptops are the best choice. But for that portability, if you want to get a good laptop, you'll have to pay a lot of bucks for it. While many personal computers come with great specs and without breaking the...
0%