location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KM5221W keyboard Mouse included Office RF Wireless QWERTY US International Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM5221W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KM5221WBKB-INT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184494707
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 310750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2025 19:10:10
The date of the most recent change of this product data-sheet in Icecat.
Dell Pro Wireless Keyboard and Mouse KM5221W Quick Start Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro Wireless Keyboard and Mouse KM5221W User's Guide (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Peripheral Manager User's Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL KM5221W keyboard Mouse included Office RF Wireless QWERTY US International Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless
  • - QWERTY US International
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
More>>>
Productivity at your fingertips
Productivity at your fingertips

Enhance your all-day productivity with this RF 2.4GHz wireless keyboard and mouse combo. With 12 programmable keys and 1 programmable scroll wheel click, you can gain quick access to your frequently used applications, folders and functions. The full-sized wireless keyboard comes with a dedicated numeric pad, function keys, and programmed pre-sets that can enhance your efficiency.

Easy management
Easy management

Easily navigate across monitors of varying resolutions at home or in the office. Dell Peripheral Manager (DPM) software enables you to manage your input devices and adjust to your preferred preset DPIs at 1000, 1600, 2400, or 4000.

With DPM, you can customize shortcut keys and buttons, pair devices, adjust DPI, check battery and connectivity status, and update to the latest firmware.

Work in comfort
Work in comfort

Work with one of the quietest wireless keyboards whether on a conference call or in proximity with others.

Symmetrically designed, the wireless mouse is great for both left and right-handed users. The tilt legs offer two adjustable angles for the keyboard, giving you the flexibility to choose your preferred typing position.

Durable and secure
Durable and secure

The Dell Pro Wireless Keyboard and Mouse is built to last with one of the industry’s leading battery lives at up to 36 months. Rest assured that this keyboard and mouse combo has been rigorously tested to ensure seamless connection to your Dell PC.

The keyboard offers 128-bit AES (Advanced Encryption Standard) encryption protecting your data transmission across your PCs and devices, providing you with a secure connection while typing.

The story is currently unavailable. Please, contact us.
Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard language *
US International
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Hot keys
Yes
Number of hot keys
12
Programmable hot keys
Yes
Frequency band
2.4 GHz
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
LED indicators
Battery
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Service life of battery
36 month(s)
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement detection technology
Optical
Movement resolution
1600 DPI
Buttons quantity
3
Buttons type
Pressed buttons
Mouse
Scroll
Yes
Scroll type
Wheel
Scrolling directions
Vertical
Mouse battery type
AA
Number of batteries (mouse)
1
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Other operating systems supported
ChromeOS, DOS
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
433 x 123 x 34 mm
Keyboard weight
400 g
Mouse dimensions (WxDxH)
115.51 x 61.96 x 38.14 mm
Mouse weight
91.8 g
Packaging data
Package width
455 mm
Package depth
138 mm
Package height
72 mm
Package weight
713 g
Package type
Box
Packaging content
Batteries included
Yes
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 4 distributor(s)
Magyarország 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)