location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro 13 Plus PB13250 Copilot+ PC Intel Core Ultra 7 268V Laptop 33.8 cm (13.3") Full HD+ 32 GB LPDDR5x-SDRAM 512 GB SSD Windows 11 Pro German Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13 Plus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB13250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KNTR7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184956434
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 20:58:05
The date of the most recent change of this product data-sheet in Icecat.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Pro 13 Plus PB13250 Copilot+ PC Intel Core Ultra 7 268V Laptop 33.8 cm (13.3") Full HD+ 32 GB LPDDR5x-SDRAM 512 GB SSD Windows 11 Pro German Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Aluminium
  • - Intel Core Ultra 7 268V Processor cores: 8
  • - 33.8 cm (13.3") Full HD+ 1920 x 1200 pixels IPS LED backlight 16:10
  • - 32 GB LPDDR5x-SDRAM
  • - 512 GB SSD
  • - Intel Arc Graphics 140V
  • - Bluetooth
  • - 55 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Design
Product type *
Laptop
Product colour *
Aluminium
Form factor *
Clamshell
Intel® vPro™ Platform Eligibility
Yes
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
Full HD+
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
Pixel pitch
0.149 x 0.149 mm
Pixel density
170 ppi
RGB colour space
NTSC
Colour gamut
45%
Display response rise/fall
35 ms
Maximum refresh rate
60 Hz
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel Core Ultra (Series 2)
Processor model *
268V
Processor cores
8
Processor threads
8
Processor boost frequency
5 GHz
Performance cores
4
Low Power Efficient-cores
4
Performance-core Max Turbo Frequency
5 GHz
Low Power Efficient-core Max Turbo Frequency
3.7 GHz
Performance-core base frequency
2.2 GHz
Low Power Efficient-core Base Frequency
2200 MHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
17 W
Maximum turbo power
37 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Total processor performance up to
118 TOPs
NPU performance up to
48 TOPs
GPU performance up to
66 TOPs
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory form factor
On-board
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Memory data transfer rate
8533 MT/s
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
M.2 SSD size
2280 (22 x 80 mm)
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc Graphics 140V
Audio
Audio chip
Cirrus Logic CS42L43
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Front camera resolution
2560 x 1440 pixels
Camera
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), Wi-Fi 7 (802.11be), 802.11b, Wi-Fi 6 (802.11ax), 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
No
Wi-Fi band
Tri-band (2.4 GHz / 5 GHz / 6 GHz)
Wi-Fi data rate (max)
5760 Mbit/s
WLAN controller model
Intel Wi-Fi 7 BE201
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Near Field Communication (NFC)
Yes
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard language
German
Copilot key
Yes
Software
Operating system architecture
64-bit
Copilot+ PC
Yes
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Operating system installed *
Windows 11 Pro
Brand-specific features
Brand specific technologies
Collaboration Touchpad, Control Vault 3+, Express Charge Boost capable, TNR
Battery
Number of battery cells
3
Battery capacity *
55 Wh
Battery voltage
11.7 V
Battery recharge time
4 h
Fast charging
Yes
Battery weight
220 g
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Type-C required charging power (min) *
27 W
USB Type-C required charging power (max) *
65 W
USB Power Delivery (USB PD)
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Wedge
Fingerprint reader
Yes
Smart card reader
Yes
Face recognition
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Dell ControlVault
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
300 mm
Depth
215 mm
Height (front)
1.98 cm
Height (rear)
1.98 cm
Weight *
1.34 kg
Packaging content
AC adapter included *
Yes
Cables included
AC
Country Distributor
Österreich 2 distributor(s)
Deutschland 1 distributor(s)