location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL MDA17 monitor mount / stand 68.6 cm (27") Desk Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDA17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDA17 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116231967 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 381325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL MDA17 monitor mount / stand 68.6 cm (27") Desk Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Minimum screen size: 48.3 cm (19") Maximum screen size: 68.6 cm (27")
  • - Number of displays supported: 2
  • - Clamp Mounting type: Desk
  • - Height adjustment
  • - Cable management
  • - Black
More>>>
Mounting
Minimum screen size *
48.3 cm (19")
Number of displays supported *
2
Maximum screen size *
68.6 cm (27")
Mounting
Clamp
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Tilt angle range
-20 - 60°
Swivel angle
180°
Pivot angle
0 - 90°
Cable management
Yes
Design
Product colour *
Black
Weight & dimensions
Weight
7.17 kg
Packaging data
Package type
Box
Packaging content
Clamp included
Yes
Screws included
Yes
Technical details
Compatible products
E1916H E2016 E2016H E2016HV E2216HV E2316H E2417H MR2416 P1917S P2016 P2017H P2217 P2217H P2317H P2415Q P2416D P2417H P2418HT P2418HZ P2715Q P2717H S2216H S2415H S2417DG S2715H S2716DG SE2417HG U2412M U2414H U2415 U2417H U2417HA U2417HJ U2417HWi U2515H U2715H U2717D U2717DA UP2516D UP2716D UZ2315H
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)