location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R360 server 2 TB Rack (2U) Intel Xeon E E-2436 2.9 GHz 16 GB DDR5-SDRAM 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R360-FY26Q1E-MX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116485278 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2025 19:07:55
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge R360 server 2 TB Rack (2U) Intel Xeon E E-2436 2.9 GHz 16 GB DDR5-SDRAM 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon E E-2436 2.9 GHz
  • - 16 GB DDR5-SDRAM
  • - 2 TB
  • - Rack (2U) 600 W
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2436
Processor frequency *
2.9 GHz
Processor boost frequency
5 GHz
Performance cores
6
Processor cores
6
Processor cache
18 MB
Number of processors installed
1
Thermal Design Power (TDP)
65 W
Processor threads
12
Memory types supported by processor
DDR5-SDRAM
Memory
Internal memory *
16 GB
Internal memory type *
DDR5-SDRAM
Buffered memory type
Unregistered (unbuffered)
Memory slots
4x DIMM
ECC
Yes
Memory data transfer rate
5600 MT/s
Maximum internal memory *
128 GB
Storage
Total storage capacity *
2 TB
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
4
Supported HDD sizes
3.5"
RAID support *
No
Supported RAID controllers
PERC H355 Controller Front
Hot-Plug support
Yes
Optical drive type *
No
Network
LAN controller
Broadcom 5720
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x8 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Rack (2U)
Product colour
Black
Rack rails
Yes
Bezel
Yes
Performance
Remote administration
iDRAC9 Basic 16G
Trusted Platform Module (TPM)
Yes
Software
Operating system installed *
No
Compatible operating systems *
Canonical® Ubuntu® Server LTS Microsoft® Windows Server® with Hyper-V RedHat® Enterprise Linux SUSE® Linux Enterprise Server VMware® ESXi®
Power
Redundant power supply (RPS) support *
Yes
Power supply *
600 W
Number of main power supplies
1
Power supply input voltage
200 - 240 V
Power cable connector 1
NEMA 5-15P
Power cable connector 2
C13 coupler
Carbon footprint
Total carbon footprint (kg of CO2e)
1140
Total carbon emissions, standard deviation (kg of CO2e)
943
Carbon emissions, manufacturing (kg of CO2e)
308
Carbon emissions, logistics (kg of CO2e)
103
Carbon emissions, energy usage (kg of CO2e)
718
Carbon emissions, end-of-life (kg of CO2e)
11
Total carbon emissions, w/o use phase (kg of CO2e)
422
PAIA version
1.4.0, 2024
Weight & dimensions
Width
482 mm
Height
42.8 mm
Other features
Data transfer rate
6 Gbit/s
Bytes per sector
512n