location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 13 9345 Qualcomm Snapdragon X1E-80-100 Laptop 34 cm (13.4") Full HD+ 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro UK English Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9345
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R41PJ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184928844
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2025 21:43:39
The date of the most recent change of this product data-sheet in Icecat.
XPS 13 9345 External Display Connection Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
XPS 13 9345 Re-imaging guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL R41PJ user manual (68.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL XPS 13 9345 Qualcomm Snapdragon X1E-80-100 Laptop 34 cm (13.4") Full HD+ 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro UK English Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium Laptop Clamshell Grey
  • - Qualcomm Snapdragon X1E-80-100 3.4 GHz Processor cores: 12
  • - 34 cm (13.4") Full HD+ 1920 x 1200 pixels WVA LED backlight 16:10
  • - 32 GB LPDDR5x-SDRAM
  • - 1 TB SSD
  • - Qualcomm Adreno GPU
  • - Wi-Fi 7 (802.11be) Bluetooth
  • - Lithium-Ion (Li-Ion) 55 Wh 60 W
  • - Windows 11 Pro 64-bit
More>>>
Game-changing performance powered by Snapdragon® X Elite
Game-changing performance powered by Snapdragon® X Elite

The first Copilot+ XPS has powerful, on-device AI that delivers cutting-edge responsiveness and unmatched speed for navigating demanding multitasking workloads, enhanced security and efficiency in our thinnest and lightest XPS. The XPS 13 powered by Snapdragon® X Elite, effortlessly tackles complex workloads and offers groundbreaking multi-day battery life; the longest runtime in its class.

Do more with AI
Do more with AI

Do
Get things done faster and find time to focus on what matters most to you with Copilot, your personal AI assistant. Make your online shopping easier, plan your next vacation or kickstart research for your class project in just a matter of minutes. With Microsoft 365 you can stay organised, collaborate and create content like a pro.

Create
Help bring your creative aspirations to life with custom images through Cocreator. Enabled with advanced AI, you can now transform rough sketches with text and drawing prompts and make your vision come to life, just the way you want it.

Connect
No need for extra lights or soundproof rooms — new Windows Studio effects help you look and sound your best. Voice Focus filters out background noise and makes sure you are heard. This AI-enabled feature improves lighting and blurs distractions, so you’re always the focus.
With Live Captions, you stay connected and never miss a conversation. Instantly translate your video calls or movies from any app or video platform into English subtitles, in real time.

Find
Using simple prompts and natural language, Recall instantly scans apps, files, emails and websites you’ve seen before to retrieve exactly the content you’re looking for.

Game-changing performance powered by Snapdragon® X Elite
Game-changing performance powered by Snapdragon® X Elite

12-core Snapdragon® X Elite Dual Core Boost
Optimise demanding workloads with the Snapdragon® X Elite processor, which delivers more performance than competitor laptops without Dual Core Boost.

Qualcomm® Adreno™ GPU
Stream, share and create from anywhere with stunning graphics that invite entertainment immersion.

Qualcomm® Hexagon™ NPU
AI-dedicated chip improves power efficiency, extends battery life, emits less heat and runs quietly. Supports 45 TOPS.

Personalise your PC experience
Personalise your PC experience

Quiet
Reduce distractions with lower fan noise.

Ultra performance
Boost performance with improved processor speeds.

Cool
Keep your system cooler with increased fan speed.

Optimised
Enable the best balance of performance and thermals.

Windows 11 on Arm®
Windows 11 on Arm®

Snapdragon compute platforms run all versions of Windows 11 on Arm®.

App compatibility
App compatibility

Whether it’s productivity, browsers, video conferencing and collaboration or multimedia, Snapdragon compute platforms support many applications so you can maintain mobility and productivity across any task.

Iconic design
Iconic design

Crafted with machined (CNC) aluminum and Gorilla® Glass 3 to deliver a strong, lightweight laptop. The XPS 13 is available in Graphite and Platinum with tone-on-tone finishes for an elegant, minimalistic design.

Immersive visuals and audio
Immersive visuals and audio

Watch content come alive with sharp detail and true-to-life colour, and rich, cinematic sound.

Crisp visuals with 13.4-inch optional touch-capable InfinityEdge display, up to 2880 x 1800 resolution.

Vivid colour, sharp contrast, and rich details with Dolby Vision and vibrant colours against a true black background with an optional OLED display

Moving content is smoother with up to 120Hz variable refresh rate, which improves battery life when viewing static images.

World’s first laptop with a Tandem OLED display, delivering higher brightness and lower power consumption.

Enjoy 360-degree spatial sound with Dolby Atmos and 8W quad-speaker design.

Eyesafe® technology reduces blue light without compromising colour.

Innovative interiors
Innovative interiors

Seamless glass touchpad
A haptic touchpad provides precise responsive feedback. Sleek glass across the palm rest feels friendlier to the touch.

Comfortable keyboard
Larger, deeper, touch-friendly keycaps and less space between keys make typing more efficient.

Touch function row
Toggle between media and function keys easily and bring forward only the icons you want.

Crystal clear video chat
Crystal clear video chat

Look and sound your best on video calls with a high-resolution 1080p FHD 2MP webcam. Intelligent webcam and audio reduce background noise and show crisp detail even in low light.

Windows Studio Effects with AI-powered features keep you in focus with Background Blur and Automatic Framing, and adjusts your gaze to help you stay connected with Eye Contact.

Innovative and creative sustainability
Innovative and creative sustainability

Design innovation
Crafted to meet your environmental goals, this laptop is designed with at least 20% recycled materials and an innovative combination of recycled and low emissions aluminum that reduces the carbon footprint of the material by 88%.

Elevated standards
This laptop is certified ENERGY STAR® 8.0 and meets the highest criteria with EPEAT Gold registration now with Climate+ designation. With Climate+ this laptop has met the industry’s best practices for decarbonisation.

Low impact packaging
This laptop ships in packaging made with 100% recycled or renewable content that is also 100% recyclable.

Easy to use
Easy to use

Set your priorities and organise your navigation with MyDell, our AI-based optimisation software that automatically fine-tunes your PC for excellent audio, video, battery and performance. Customise XPS settings, set up software and more in one convenient location.

Connect your laptop to any phone. Easily transfer files and photos, make calls, text and manage photo notifications.

Stay productive with your PC
Stay productive with your PC

Anytime, anywhere personalised support. AI-powered issue detection and resolution, plus repair coverage you can trust.

A new AI era begins
A new AI era begins

The fastest, most intelligent Windows PCs ever.

Clearer Communication
Clearer Communication

Stay connected and do more with Microsoft Teams and Microsoft Studio Effects. Now you can eliminate distracting sights and sounds and elevate your video calls experience.

The story is currently unavailable. Please, contact us.
Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Market positioning
Premium
Introduction year
2024
Display
Display diagonal *
34 cm (13.4")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
Full HD+
Panel type
WVA
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display bezel technology
InfinityEdge
Display brightness
500 cd/m²
Pixel density
169.3 ppi
Display diagonal (metric)
33.96 cm
RGB colour space
sRGB
Colour gamut
100%
Low Blue Light technology
Yes
Maximum refresh rate
120 Hz
Contrast ratio (typical)
2000:1
Eyesafe technology
Yes
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor generation
Snapdragon X Elite
Processor model *
X1E-80-100
Processor cores
12
Processor boost frequency
4 GHz
Processor frequency *
3.4 GHz
Performance cores
8
Efficient cores
4
Processor cache
42 MB
Neural processor unit (NPU)
Neural processor unit (NPU)
Qualcomm Hexagon
NPU performance up to
45 TOPs
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory form factor
On-board
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Memory data transfer rate
8448 MT/s
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Qualcomm Adreno GPU
Audio
Audio chip
Qualcomm WSA8845
Number of built-in speakers
4
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2.07 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax), Wi-Fi 7 (802.11be)
Mobile network connection *
No
Wi-Fi band
Tri-band (2.4 GHz / 5 GHz / 6 GHz)
Wi-Fi data rate (max)
5760 Mbit/s
Antenna type
2x2
WLAN controller model
Qualcomm FastConnect 7800
Network
WLAN controller manufacturer
Qualcomm
Bluetooth
Yes
Ports & interfaces
USB4 Gen 3x2 ports quantity
2
USB Type-C DisplayPort Alternate Mode
Yes
Performance
Ambient light sensor
Yes
Hall sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Touch Bar
Yes
Keyboard language
UK English
Copilot key
Yes
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Trial software
McAfee Business Protection 1-year,Activate Your Microsoft 365 For A 30 Day Trial
Operating system installed *
Windows 11 Pro
Bundled software
Windows System Driver
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
55 Wh
Battery voltage
11.55 V
Battery weight
219 g
Power
AC adapter power
60 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3 A
USB Type-C charging port *
Yes
USB Power Delivery (USB PD)
Yes
USB charging voltage
5, 9, 15, 20 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-30 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Climate +, EPEAT Gold
Weight & dimensions
Width
295.3 mm
Depth
199.1 mm
Height
15.9 mm
Weight *
1.24 kg
Carbon footprint
Total carbon footprint (kg of CO2e)
274
Total carbon emissions, standard deviation (kg of CO2e)
49
Carbon emissions, manufacturing (kg of CO2e)
230.964
Carbon emissions, logistics (kg of CO2e)
11.797
Carbon emissions, energy usage (kg of CO2e)
30.036
Carbon emissions, end-of-life (kg of CO2e)
1.506
Total carbon emissions, w/o use phase (kg of CO2e)
243.964
PAIA version
1.4.0, 2024
Packaging content
AC adapter included *
Yes
Country Distributor
United Kingdom 5 distributor(s)