location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S-Series S4148F Managed L2/L3 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S-Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S4148F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S4148F-FY26Q1-MX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116485353 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2025 15:55:13
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL S-Series S4148F Managed L2/L3 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2/L3 CLI, SNMP, REST, API’s
  • - Quality of Service (QoS) support Configuring Location Settings (CLI)
  • - Console port: RJ-45/Micro-USB
  • - 10G support 10GBASE-T
  • - MAC address table: 272000 entries Switching capacity: 1760 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting
  • - AC Power supply included
More>>>
Management features
Switch type *
Managed
Switch layer
L2/L3
Quality of Service (QoS) support
Yes
Configuring Location Settings (CLI)
Yes
System event log
Yes
MIB support
IP MIB, IP Forward MIB, Host Resources MIB, IF MIB, LLDP MIB, Entity MIB, LAG MIB, Dell-Vendor MIB, TCP MIB, UDP MIB, SNMPv2 MIB
Ports & interfaces
Basic switching RJ-45 Ethernet ports type *
No
Gigabit Ethernet (copper) ports quantity
1
SFP+ module slots quantity
48
QSFP+ module slots quantity
2
Console port
RJ-45/Micro-USB
QSFP28 ports quantity
4
USB 2.0 ports quantity
1
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1Qaz, IEEE 802.1Qbb, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3ac, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3ba, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
Yes
Copper ethernet cabling technology
10GBASE-T
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
IPv4 routes
200000
IPv6 routes
130000
VLAN support
Yes
Virtual LAN features
Tagged VLAN
Data transmission
Switching capacity *
1760 Gbit/s
Throughput
1320 Mpps
MAC address table *
272000 entries
Jumbo frames support
Yes
Jumbo frames
9416
Security
Access Control List (ACL)
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Multicast MAC address table
272 entries
Protocols
Management protocols
CLI, SNMP, REST, API’s
Design
Rack mounting *
Yes
Form factor
1U
Product colour
Black
LED indicators
Yes
Performance
Operating system installed
OS10
Built-in processor
Yes
Power
Power source *
AC
Power supply included *
Yes
Redundant power supply (RPS) support
Yes
Number of power supply units
2
AC input voltage
250 V
Input current
12 A
Power consumption (typical)
200 W
Power consumption (max)
370 W
Power cable length
2 m
Power cable connector 1
C13 coupler
Power cable connector 2
C14 coupler
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
5 - 85%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-30.48 - 3048 m
Non-operating altitude
-30.48 - 4572 m
Heat dissipation
1364 BTU/h
Weight & dimensions
Width
431 mm
Depth
457 mm
Height
44 mm