location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 14 Premium DA14250 Intel Core Ultra 7 255H Laptop 36.8 cm (14.5") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 7 (802.11be) Windows 11 Pro UK English Platinum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
14 Premium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DA14250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VWPWP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184960639
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2025 14:29:00
The date of the most recent change of this product data-sheet in Icecat.
DELL VWPWP user manual (60.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (5.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell 14 Premium DA14250 Reimaging Guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL 14 Premium DA14250 Intel Core Ultra 7 255H Laptop 36.8 cm (14.5") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 7 (802.11be) Windows 11 Pro UK English Platinum
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium Laptop Clamshell Platinum
  • - Intel Core Ultra 7 255H Processor cores: 16
  • - 36.8 cm (14.5") WUXGA 1920 x 1200 pixels IPS 16:10
  • - 32 GB LPDDR5x-SDRAM
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4050 6 GB Intel Arc 140T
  • - Wi-Fi 7 (802.11be) Bluetooth
  • - Lithium Polymer (LiPo) 70 Wh 100 W
  • - Windows 11 Pro 64-bit
More>>>
Power in motion
Power in motion

The Dell 14 Premium redefines what it means to create on the go, delivering long battery life and an exceptional blend of power, precision and portability in an iconic design. Powered by AI-enabled Intel® Core™ Ultra Processors (Series 2), it has the speed to tackle complex workflows seamlessly and dedicated graphics options for demanding creative tasks like video editing and 3D modelling.

Faster performance, longer battery life
Faster performance, longer battery life

Take mobile performance, graphics and AI-powered experiences to all-new levels. Intel® Core™ Ultra processors (Series 2) with built-in Intel® Arc™ graphics set a new standard for creativity, productivity and gaming on the go with the ultimate balance of performance, battery life and security.
Swiftly edit, export videos and power AI-enabled creative apps for 3D, video or graphic design with NVIDIA® 40-series graphics up to GeForce RTX™ 4050 Laptop GPU. Upgrade to advanced AI with NVIDIA® GeForce RTX™ GPUs and accelerate your gaming, creating, productivity and development.

Multi-task with less lag with faster LPDDR5x memory, 4.8x faster throughput with WiFi 7 so you can upload your files faster, and a 3x faster microSD reader.

Up to 23%
faster at demanding tasks like video editing and photo batch processing
Up to 21%
faster performance in lightweight 3D and creative apps
Up to 20 hours
streaming battery life with 2K and up to 11 hours streaming with 3.2K.
Up to 2.43x
boost in AI throughput — powering faster effects, smarter masking, and enhanced image refinement
Up to 33%
faster for daily work.
Up to 19%
faster launching everyday apps for quicker startup and better multitasking

Cool and quiet without compromise
Cool and quiet without compromise

Innovative thermal design enables powerful performance while keeping your system cool and quiet.

Maximum airflow, minimum noise
Our fans redefine cooling performance with Liquid Crystal Polymer blades, and a unique housing shape boosts airflow and cooling efficiency. The form factor allows for larger impellers and higher fan speeds without adding noise.
Enhanced thermal conductivity
Strategically placed graphite sheets dissipate heat by rapidly transferring thermal energy away from sensitive components. This stabilises the system and ensures smooth, reliable performance.
Superior insulation
Gore Aerogel, an incredibly lightweight and highly insulating material, minimises heat transfer to the outside of the laptop, keeping your laptop cooler to the touch.
Personalised performance
You can adjust your settings for maximum battery life, highest performance or the best balance of both. Easily customise your laptop’s performance between four different modes: optimised, performance, cool and quiet modes, so your laptop runs how you want.

Bring content to life
Bring content to life

Whether it's cinematic OLED or power-saving 2K, our InfinityEdge displays are designed to impress. Choose an OLED option for enhanced brightness for clearer, more vibrant images with a wider colour range. Or choose up to 12 hours more run time with our standard FHD display.

Rich, accurate colour
OLED display covers 100% of the DCI-P3 colour gamut — the same standard used in digital cinema — so your work appears exactly as intended: rich, accurate and incredibly vibrant.
Sharp detail
Enjoy crisp content and fine detail in razor-sharp clarity upto 3.2K resolution at 220 PPI on the 14.5-inch display.
Smoother motion
Moving content is smoother than ever with up to 120Hz variable refresh rate – which also improves battery life when viewing static images.
Easy on the eyes
Eyesafe® technology reduces blue light without compromising colour.

Iconic design
Iconic design

Expertly crafted with machined aluminium and Gorilla® Glass 3, Dell 14 Premium is designed to be strong, durable and solid. An elegant, minimalist design available in both Platinum and Graphite with tone-on-tone finishes.

Create your vision
Create your vision

Cyberlink provides a suite of photo and video editing tools that bring advanced features to everyday users. With Cyberlink’s PowerDirector’s AI video editing, enjoy up to 2.5x longer battery life for uninterrupted, on-the-go editing. Create stunning visuals with effects like Shadow and Glow, and easily remove backgrounds for impactful results.

Generate compelling copy
Generate compelling copy

Upstage AI’s WriteUp tool empowers your unique writing style with an on-device AI assistant, crafting context-specific content in various styles, including tone, length, purpose, language, and more. By processing data locally, WriteUp ensures privacy, reduces latency, and eliminates the need for cloud connectivity, with the AI assistant available offline for on-the-go use.

Elevate your images
Elevate your images

Achieve instantly captivating photos with a simple tool with Luminar Neo. Intelligently apply controls like shadow, highlight, contrast and exposure, or remove unwanted objects, like powerlines, to leave a pristine landscape. Deliver sharp details while keeping the natural look of your photo and intelligently brighten images.

Reliability you can trust
Reliability you can trust

We continue to improve our product quality and reliability and bundle 1 year of Dell Care Plus with every Dell Premium purchase.

Heat
These devices withstand short-term heat up to 65°C (149°F), ensuring durability even in a hot car.
Everyday stress
Twisted over 25,000 times, the base and lid are built to handle anything your day demands.
Wear and tear
Tested for durability with 1,200 drops, so you toss it in your backpack worry-free.
Hinges
Hinges tested 20,000 times so screens open and close with no issues.
Touch pads
Tested two million times for lifetime accuracy for clicks and touches, ensuring fast, mistake-free use.
Power and multimedia buttons
Power and multimedia buttons are made to last, with stable performance for up to 40,000 presses.

Equipped to meet the needs of business
Equipped to meet the needs of business

Dell Premium laptops offer a blend of “built-with" and “built-in" security, manageability, comprehensive support and premium hardware features, so these PCs are ready for business.

Be secure from first boot
Rigorous, state-of-the-art supply chain controls provide assurance of PC integrity from the first boot.
Maintain BIOs integrity
With Dell SafeBIOS, deep defences at the BIOS level keep the device protected from evolving threats.
Protect end-user identity
Dell SafeID with discrete TPM, a dedicated security chip, keeps credentials hidden from malware and protects end-user identity.
Dell ProSupport
Get proactive and predictive support to increase productivity. ProSupport for PCs uses AI technology to give you a heads up on developing issues, allowing you to anticipate user needs and reduce resolution time.
Proven reliability
Dell Premium laptops are built to withstand the rigors of daily business use. Enjoy peace of mind with Dell’s high standards including MIL-STD testing for added reliability and durability.

Crystal clear video chat
Crystal clear video chat

Look and sound your best on video calls with intelligent webcam and audio that reduces background noise and shows crisp detail even in low light.
Windows Studio Effects with AI-powered features keep you in focus with Background Blur and Automatic Framing, and adjusts your gaze to help you stay connected with Eye Contact.

Innovative and creative sustainability
Innovative and creative sustainability

Design innovation
Crafted to meet your environmental goals, this laptop is designed with 75% recycled aluminium in the top cover, 25% low emissions aluminium in the palmrest, up to 21% recycled glass in the display and up to 29.8% recycled plastic.
Elevated standards
This product is certified ENERGY STAR® and registered EPEAT Gold with Climate+. With Climate+ this laptop has met the industry's best practices for decarbonisation.
Low impact packaging
This laptop ships in 100% recycled or renewable packaging.

Dell Care Premium
Dell Care Premium

Enjoy 24/7 expert support for hardware and software issues, onsite repair often within 1-2 business days after remote diagnosis, and repairs for accidents like drops and spills, all with no hidden fees.

Make everyday easier
Make everyday easier

Windows 11 comes with a modern design and multitasking tools to help you get it done faster, easier, and with style.

Your own personal AI assistant built right in to do the heavy-lifting so you can do the extraordinary. With Copilot in Windows get real answers, inspiration, and solutions for your questions, projects, and to-do-list.

Stay connected and do more with Microsoft Teams and Windows Studio Effects. Now you can eliminate distracting sights and sounds and elevate your video calls experience.

The story is currently unavailable. Please, contact us.
Design
Product type *
Laptop
Product colour *
Platinum
Form factor *
Clamshell
Market positioning
Premium
Display
Display diagonal *
36.8 cm (14.5")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
Native aspect ratio
16:10
Anti-glare screen
Yes
Display bezel technology
InfinityEdge
Display brightness
500 cd/m²
Pixel density
156 ppi
RGB colour space
sRGB
Colour gamut
100%
Low Blue Light technology
Yes
Display response rise/fall
24 ms
Maximum refresh rate
120 Hz
Contrast ratio (typical)
2000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel Core Ultra (Series 2)
Processor model *
255H
Processor cores
16
Processor threads
16
Processor boost frequency
5.1 GHz
Performance cores
6
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
5.1 GHz
Efficient-core Max Turbo Frequency
4.4 GHz
Low Power Efficient-core Max Turbo Frequency
2.5 GHz
Performance-core base frequency
2 GHz
Efficient-core base frequency
1.5 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
24 MB
Processor base power
28 W
Maximum turbo power
115 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Total processor performance up to
96 TOPs
NPU performance up to
13 TOPs
GPU performance up to
74 TOPs
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory form factor
On-board
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Memory data transfer rate
8400 MT/s
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4050
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
Graphics
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc 140T
Audio
Audio chip
Cirrus Logic CS42L43
Audio system
MaxxAudio Pro
Number of built-in speakers
4
Speakers manufacturer
Waves
Speaker power
2.5 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
2.07 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax), Wi-Fi 7 (802.11be)
Mobile network connection *
No
Wi-Fi band
Tri-band (2.4 GHz / 5 GHz / 6 GHz)
Wi-Fi data rate (max)
5800 Mbit/s
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 7 BE201
WLAN controller manufacturer
Intel
Bluetooth
Yes
Ports & interfaces
Thunderbolt 4 ports quantity
3
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Performance
Ambient light sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard language
UK English
Software
Operating system architecture
64-bit
Trial software
McAfee Business Protection 1-year,Activate Your Microsoft 365 For A 30 Day Trial
Operating system installed *
Windows 11 Pro
Processor special features
Intel® Evo™ Platform Verified
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
70 Wh
Battery voltage
11.7 V
Battery recharge time
2 h
Fast charging
Yes
Battery weight
270 g
Power
AC adapter power
100 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Type-C required charging power (min) *
45 W
USB Type-C required charging power (max) *
100 W
USB Power Delivery (USB PD)
Yes
Security
Fingerprint reader
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
320 mm
Depth
216 mm
Height (front)
6.7 mm
Height (rear)
1.8 cm
Packaging content
AC adapter included *
Yes
Country Distributor
United Kingdom 2 distributor(s)