location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Deltaco 20-STP networking cable Grey 20 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Deltaco Check ‘Deltaco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20-STP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20-STP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7340004612056
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Deltaco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Deltaco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 05:33:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Technical drawings (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Deltaco 20-STP networking cable Grey 20 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - Grey
More>>>
Brand Image Product code Product Stock Price from
Deltaco

Deltaco 3-STP networking cable Grey 3 m
(show image)
3-STP 3-STP 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco 50-STP networking cable Grey 50 m
(show image)
50-STP 50-STP 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco 25-STP networking cable Grey 25 m
(show image)
25-STP 25-STP 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco 15-STP networking cable Grey 15 m
(show image)
15-STP 15-STP 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco 10-STP networking cable Grey 10 m
(show image)
10-STP 10-STP 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco 7-STP networking cable Grey 7 m
(show image)
7-STP 7-STP 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco 5-STP networking cable Grey 5 m
(show image)
5-STP 5-STP 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco 2-STP networking cable Grey 2 m
(show image)
2-STP 2-STP 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco 05-STP networking cable Grey 0.5 m
(show image)
05-STP 05-STP 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco 1-STP networking cable Grey 1 m
(show image)
1-STP 1-STP 0.00
(excl. VAT)
0 (incl. VAT)