location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Satellite Pro R50-EC-13V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro R50-EC-13V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1PT5A1E1246 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:49:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook Satellite Pro R50-EC-13V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-7020U 2.3 GHz Processor cores: 2
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR4-SDRAM 2133 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 10.5 h
  • - Windows 10 Pro
More>>>
Professional performance
Professional performance

The Satellite Pro R50-EC is designed specifically to meet the requirements of professionals. It offers a solid combination of performance and reliability, along with a keyboard that can withstand heavy daily use. Plus, it has a 3D sensor for data protection and is drop tested* to ensure its ruggedness.

Long term value
Long term value

It's a cost effective device that professionals can rely on, as the device has been built to last. You can feel reassured by a solid design that’s built to withstand the pressures of daily use – with a selection of the latest features that won’t date quickly.

The standalone solution
The standalone solution

It's built to work straight out of the box and reaches maximum performance without relying on external peripherals. It single-handedly delivers on every professional demand: the complete system supports silent working, while a full size keyboard adds convenience and comfort.

Premium without the pricetag
Premium without the pricetag

With premium components housed in a highly resistant body, the Satellite Pro R50-EC is built to handle the most demanding professional environments. The device is secured with a Kensington lock slot to protect your laptop.

Connected to your business needs
Connected to your business needs

With a built-in USB Type-C™ slot that offers Display Port and Power Delivery, single cable docking is straightforward, helping you save, store and share data easily. Plus thanks to HDMI, RGB, USB 3.0 and LAN ports, connecting directly to peripherals is also simple. Additionally there’s an SD card slot which enables you to rapidly export data when required.

Services for a flawless performance
Services for a flawless performance

The impeccable operation of your Dynabook/Toshiba product is our highest concern. To get the most out of your IT investment, we offer a wide range of Services that keep your day-to-day business running and perfectly fit your individual needs. Whether you would like to extend your standard warranty, upgrade your support level or manage your assets within one platform – we are the ideal partner at your side!