location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Satellite Pro C40-G-109

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro C40-G-109
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1PYS26E111T-16GB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2025 16:20:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook Satellite Pro C40-G-109
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Blue
  • - Intel® Celeron® 5205U 1.9 GHz Processor cores: 2
  • - 35.6 cm (14") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2666 MHz
  • - 128 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 15.58 h
  • - Windows 10 Pro 64-bit
More>>>
Maximum productivity minus the premium price
Maximum productivity minus the premium price

Power through your work or study day with a versatile and highly capable device. While it's our most affordable laptop, the Satellite Pro C40 doesn't compromise on performance. Powerful 10th Gen Intel® Core™ processors, up to 16GB of fast DDR4 RAM memory and lag-free SSD storage options mean it's equipped to exceed your demands.

Designed for life on the move
Designed for life on the move

The Satellite Pro C40 is dressed to impress, with a distinguished colour and contemporary design. Weighing just 1.55kg and measuring in at a slender 18.9mm, it's the perfect companion for life on the go. It also boasts a 15.5-hour battery life*, so you can enjoy a full work or study day away from mains power. Meanwhile, its narrow-bezel design and non-glare 14” LCD HD or FHD screen deliver an immersive experience, and its large keyboard and large Precision Touch Pad-equipped ClickPad provide comfort and control throughout the day. *measured with Mobile Mark™ 2014. Mobile Mark is a trademark of Business Applications Performance Corporation

Get connected wherever you go
Get connected wherever you go

Work or learn from anywhere - the Satellite Pro C40 is equipped to keep you connected. Stream, study or browse with reliable 802.11 ax,ac+agn Wi-Fi, Bluetooth and Gigabit-LAN. Built-in USB Type-C™ lets you charge, connect, display and transfer data through a single port, and with the optional USB-C dock, you can hook up all your favourite peripherals with one click. What's more, a full-size HDMI port makes big-screen presentations easy, and a microSD card reader lets you access portable storage whenever you need to.

Make communication simple
Make communication simple

Never miss a moment with the Satellite Pro C40. The device's Windows Hello-ready HD Webcam, stereo speakers and Cortana-enabled microphone make staying in touch with customers, colleagues and peers effortless. Need to connect a headset? Simply pair via Bluetooth or plug in through the mic/headphone combination slot.

Secure down to its core
Secure down to its core

Thanks to the enterprise-grade encryption provided by firmware-based Trusted Platform Module (TPM) 2.0, the Satellite Pro C40 is equipped to keep your data out of the wrong hands. User and admin password capabilities prevent unsolicited access, and a Kensington Lock Slot gives extra peace of mind if you need to leave your device unattended.

The hygiene factor
The hygiene factor

Recent months have brought into focus the importance of keeping the workspace as hygienic as possible. With that in mind, we've added an antibacterial coating to all the Satelltite Pro C40's painted surfaces. It's proven to inhibit the growth of microorganisms by 99.9%, and tested to stringent Japanese Industrial Standards Z 2801.

Services for a flawless performance
Services for a flawless performance

The impeccable operation of your Dynabook product is our highest concern. To get the most out of your IT investment, we offer a wide range of Services that keep your day-to-day business running and perfectly fit your individual needs. Whether you would like to extend your standard warranty, upgrade your support level or manage your assets within one platform – we are the ideal partner at your side! Find out more ►

Dynabook gives you more
Dynabook gives you more

We are Dynabook. We are a dynamic, entrepreneurial new business, built on the foundations of our wonderful Toshiba heritage.Only Dynabook designs and manufactures its own laptops – right down to the BIOS software that runs under Windows. This allows us to offer you the best possible quality, far-reaching security options and innovative features to help your working day run smoothly.Find out more ►