location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EPOCH Games 7521 board/card game 10 min

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EPOCH Games Check ‘EPOCH Games’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7521
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7521 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054131075210
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘EPOCH Games’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EPOCH Games: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 04:01:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EPOCH Games 7521 board/card game 10 min
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Minimum number of players: 1 Maximum number of players: 1
  • - Recommended age group: Child
  • - Recommended age (min): 4 yr(s)
More>>>
Features
Playing time
10 min
Playing time (average)
10 min
Minimum number of players *
1
Maximum number of players *
1
Recommended age group *
Child
Recommended age (min) *
4 yr(s)
Recommended age (max)
99 yr(s)
Adult assistance recommended
Yes
Material
Plastic
Assembly required
Yes
Sound effects
No
Product colour
Multicolour
Author
Epoch
Release date (DD/MM/YYYY)
01/06/2024
Country of origin
China
Certification
CE
Power
Batteries required
No
Weight & dimensions
Weight
320 g
Width
274 mm
Weight & dimensions
Depth
270 mm
Height
180 mm
Packaging data
Package width
255 mm
Package depth
90 mm
Package height
255 mm
Package weight
490 g
Package volume
5852.25 cm³
Assortment of products
No
Package tare weight
170 g
Package type
Closed box
Packaging content
Number of pieces
1 pc(s)
Batteries included
No
Safety warning
Not for children 0-3 years
No
Safety warning
Warning
Supplier features
Start availability
01/06/2024
Technical details
Target audience
Child
Sounding
No
Country Distributor
France 1 distributor(s)