location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-U675 (023): Serial, w/o PS, ECW, MICR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-U675 (023): Serial, w/o PS, ECW, MICR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C283023
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-U675 (023): Serial, w/o PS, ECW, MICR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 205 cps
  • - Buffer size: 4 KB
  • - Print head: 9-pin
  • - Mean time between failures (MTBF): 180000 h
More>>>
Printing
Maximum printing width (columns) *
50
Colour *
No
Maximum print speed *
205 cps
Character density
17.8 cpi
Maximum number of copies
2 copies
Features
Buffer size *
4 KB
Electromagnetic compatibility
VCCI class A, FCC class A, CE marking
Safety
UL, CSA
Country of origin
China
Endurance
Print head *
9-pin
Ribbon life
6 million characters
Mean time between failures (MTBF)
180000 h
Weight & dimensions
Weight
4.8 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
285 mm
Package depth
375 mm
Package height
300 mm
Package weight
6.6 kg
Other features
Dimensions (WxDxH)
186 x 298 x 195 mm
Power requirements
24 VDC ± 10%
Connectivity technology
Wired
Printing media thickness
0.06/0.085 µm
Logistics data
Products per pallet
48 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.25 m
Products per pallet layer
8 pc(s)
Products per pallet layer (UK)
10 pc(s)
Products per pallet (UK)
60 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.25 m
Country Distributor
México 1 distributor(s)