location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Label Cartridge Satin Ribbon LK-4LBK Black/Sky Blue 12mm (5m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Label Cartridge Satin Ribbon LK-4LBK Black/Sky Blue 12mm (5m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C53S654032
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946619576
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2022 09:00:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Label Cartridge Satin Ribbon LK-4LBK Black/Sky Blue 12mm (5m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Water-resistant
  • - Brand compatibility: Epson
  • - Label colour: Black on blue
  • - Tape width: 1.2 cm
  • - Quantity per pack: 1 pc(s)
More>>>
Features
Label colour *
Black on blue
Country of origin
Japan
Finish type
Satin
Water-resistant
Yes
Abrasion-resistant
Yes
Brand compatibility
Epson
Compatibility
LabelWorks LW-400VP LabelWorks LW-700 LabelWorks LW-Z900FK
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946619620
Weight & dimensions
Tape width *
1.2 cm
Tape length
5 m
Weight & dimensions
Quantity per pack
1 pc(s)
Package width
29 mm
Package depth
75 mm
Package height
88 mm
Package type
Box
Package weight
50 g
Logistics data
Master (outer) case width
310 mm
Master (outer) case length
460 mm
Master (outer) case height
202 mm
Products per master (outer) case
120 pc(s)
Master (outer) case gross weight
0 g
Minimum order quantity
5 pc(s)