location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Label Cartridge Magnetic LK-6YB2 Black/Yellow 24mm (1.5m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Label Cartridge Magnetic LK-6YB2 Black/Yellow 24mm (1.5m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C53S656011
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946619606
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2021 09:26:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Label Cartridge Magnetic LK-6YB2 Black/Yellow 24mm (1.5m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Label colour: Black on yellow
  • - Tape width: 2.4 cm
  • - Quantity per pack: 1 pc(s)
More>>>
Features
Label colour *
Black on yellow
Country of origin
Japan
Weight & dimensions
Tape width *
2.4 cm
Tape length
1.5 m
Quantity per pack
1 pc(s)
Package width
35 mm
Package depth
75 mm
Package height
88 mm
Weight & dimensions
Package type
Box
Package weight
100 g
Logistics data
Master (outer) case width
310 mm
Master (outer) case length
460 mm
Master (outer) case height
202 mm
Products per master (outer) case
120 pc(s)
Minimum order quantity
5 pc(s)