location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-Z8050WNL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-Z8050WNL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H265940
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-Z8050WNL
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation Large venue projector White
  • - LCD 7000 ANSI lumens
  • - Lamp 2500 h
  • - WXGA (1280x800) 16:10 5000:1
  • - Screen size compatibility: 1524 - 12700 mm (60 - 500") Number of colours: 16.78 million colours
  • - Focus: Auto Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s)
  • - AC 877 W
More>>>
Projector
Screen size compatibility *
1524 - 12700 mm (60 - 500")
Projection distance (wide)
2.2 - 18.7 m
Projection distance (tele)
3.6 - 30.2 m
Projector brightness *
7000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
5000:1
Native aspect ratio *
16:10
Number of colours
16.78 million colours
Projector brightness (economic mode)
5600 ANSI lumens
Horizontal scan range
15 - 80 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, horizontal
±20°
Keystone correction, vertical
±30°
Matrix size
2.41 cm (0.95")
Matrix type
3-panel (p-Si TFT active)
White light output
7.000 ANSI lumens
Colour light output
7.000 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Lamp type
UHE
Lamp power
330 W
Lamp power (economic mode)
3500 W
Lamps quantity
2 lamp(s)
Lens system
Focus *
Auto
Focal length range
36 - 57.35 mm
Zoom capability
Yes
Zoom type
Auto
Throw ratio
1.00 - 1.61:1
Horizontal lens shift range
-20 - 20%
Vertical lens shift range
-70 - 70%
Video
Full HD *
Yes
3D *
No
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Video colour modes
Dynamic, Presentation
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
AC (power) in
Yes
Network
Smart TV *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Network
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
32 dB
Noise level *
38 dB
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
Design
Market positioning *
Presentation
Product type *
Large venue projector
Product colour *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
877 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
734 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating altitude
0 - 3048 m
Weight & dimensions
Width
534 mm
Depth
734 mm
Height
167 mm
Weight *
22 kg
Package width
650 mm
Package depth
900 mm
Package height
330 mm
Package weight
26 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
5 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
160 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
5 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
160 cm