location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite Pro Z8255NL Large venue projector 10000 ANSI lumens 3LCD XGA (1024x768) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite Pro Z8255NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H458820
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PowerLite Pro Z8255NL Large venue projector 10000 ANSI lumens 3LCD XGA (1024x768) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector Black
  • - 3LCD 10000 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768) 4:3 5000:1
  • - Screen size compatibility: 1524 - 12700 mm (60 - 500") Number of colours: 1.073 billion colours
  • - Zoom capability
  • - Ethernet LAN
  • - AC 1050 W
More>>>
Projector
Supported aspect ratios
4:3
Screen size compatibility *
1524 - 12700 mm (60 - 500")
Projection distance
1.63 - 2.65 m
Projector brightness *
10000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
5000:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Keystone correction, horizontal
± 20°
Keystone correction, vertical
± 30°
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3500 h
Lamp type
UHE
Lamp power
340 W
Lamps quantity
2 lamp(s)
Lens system
Focal length range
36 - 57.35 mm
Aperture range (F-F)
1.65 - 2.51
Zoom capability
Yes
Zoom ratio
1.61:1
Horizontal lens shift range
-6 - 6%
Vertical lens shift range
-56 - 56%
Video
Analog signal format system *
Not supported
Full HD *
No
3D *
No
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
AUX in
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Ports & interfaces
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
35 dB
HDCP
No
On Screen Display (OSD)
Yes
Noise level *
40 dB
Design
Product type *
Large venue projector
Product colour *
Black
Placement
Desktop, Ceiling
LED indicators
Yes
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
1050 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
830 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Auto power off
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Width
534 mm
Depth
734 mm
Height
225 mm
Weight *
22 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Manual
Yes
Other features
RS-232 ports
1