location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite Z8450WUNL Large venue projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8450WUNL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H462920-N
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PowerLite Z8450WUNL Large venue projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector White
  • - 3LCD 7000 ANSI lumens
  • - Lamp 3500 h
  • - WUXGA (1920x1200) 16:10 5000:1
  • - Number of colours: 1.073 billion colours
  • - Focus: Manual
  • - Ethernet LAN
  • - AC 1050 W
More>>>
Projector
Supported aspect ratios
4:3, 5:4, 16:9
Projection distance
1.52 - 12.7 m
Projector brightness *
7000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
5000:1
Native aspect ratio *
16:10
Number of colours
1.073 billion colours
Uniformity
90%
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-20 - 20°
Matrix type
3-panel (p-Si TFT active)
White light output
7000 ANSI lumens
Colour light output
7000 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
2500 h
Lamp type
UHE
Lamp power
340 W
Lamps quantity
2 lamp(s)
Lens system
Focus *
Manual
Focal length range
36 - 57.35 mm
Aperture range (F-F)
1.65 - 2.51
Zoom ratio
1.61:1
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
Yes
HD-Ready
Yes
3D *
No
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Video processing
10 bit
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
2
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
Ports & interfaces
USB connector type
USB Type-A, USB Type-B
Composite video in *
1
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
No
Bluetooth
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
35 dB
Noise level *
40 dB
Design
Product type *
Large venue projector
Product colour *
White
Placement
Desktop, Ceiling
LED indicators
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
1050 W
Power consumption (standby) *
15 W
Power consumption (economy mode)
830 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Voltage tolerance
10%
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
0 - 50 °C
Weight & dimensions
Width
533.4 mm
Depth
734 mm
Height
203.2 mm
Weight *
22 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Other features
RS-232 ports
1