location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 290 G3 Intel® Core™ i3 i3-10100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
290 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
123Q9EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122907662 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Oct 2021
Product end of life date
Bullet Points HP 290 G3 Intel® Core™ i3 i3-10100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Everyday PC Black 180 W
  • - Intel® Core™ i3 i3-10100 3.6 GHz Processor cores: 4
  • - 4 GB DDR4-SDRAM 2666 MHz 1 x 4 GB
  • - 500 GB HDD DVD-RW
  • - Intel® UHD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Ready for work

The HP 290 SFF provides a powerful PC with the features you need to accomplish your everyday tasks.

Progressive style

Take up less space than a traditional tower with the HP 290 SFF with a stylish design that is easy to set up and use.

Powered up processing

Help optimize performance with an Intel® processor[3], speedy graphics, generous memory, and PCIe slots for future growth.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
10th gen Intel® Core™ i3
Processor model *
i3-10100
Processor cores
4
Processor threads
8
Processor boost frequency
4.3 GHz
Processor frequency *
3.6 GHz
Processor socket
BGA 1528
Processor cache
6 MB
Processor cache type
L3
System bus rate
4 GT/s
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.6 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM, LPDDR3-SDRAM
Memory clock speeds supported by processor
2666, 2133 MHz
Memory bandwidth supported by processor (max)
41.66 GB/s
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
ECC
No
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD-RW
Number of storage drives installed
1
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9B41
Number of execution units
23
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
DC-in jack
Yes
Serial ports quantity
1
Ports & interfaces
M.2 card slot (wireless)
1
M.2 card slot (storage)
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
SFF
Placement supported
Horizontal/Vertical
Number of 3.5" bays
1
Number of 2.5" bays
2
Product colour *
Black
Country of origin
China
Performance
Market positioning
Everyday
Motherboard chipset
Intel B365
Audio chip
Realtek ALC3601
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Flex Memory Access
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
46 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196451
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
180 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width *
95 mm
Depth *
303 mm
Height *
270 mm
Weight *
4.2 kg
Package width
196 mm
Package depth
498 mm
Package height
346 mm
Package weight
6 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Display
Display included *
No
Other features
Keyboard type
USB