location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E27u G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E27u G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
189T3AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122124861 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2024 17:24:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP E27u G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LCD IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - 30 W
More>>>
Single connection that charges your PC

Clear the cord clutter by connecting your accessories via the integrated USB hub and charge your laptop with a single USB-C® cable. Single power-on means you turn on both the monitor and laptop at the touch of a button[2].

Total comfort begins with HP Eye Ease

Experience exceptional vibrancy and work comfortably through your day with HP Eye Ease, the always on low blue light filter that reduces blue light exposure with zero impact to true color accuracy.

Personalize your view

Find your most comfortable viewing angle with 4-way ergonomic adjustability. See more of your work on the 3-sided micro-edge, 68.6 cm (27-inch) diagonal screen and get crisp visuals in Quad HD resolution.

3-year limited warranty

3-year limited warranty includes technical support, diagnostic services, and hardware replacement.

All the ports you need

Connect devices with four USB ports or HDMI and easily daisy-chain additional monitors with DisplayPort™. [6]

Easily mount your Mini

Mount your HP Desktop Mini PC directly on the column stand using the optional HP B300 PC Mounting Bracket for a clutter-free workspace. [7,9]

HP Display Center for personalization and protection

Protect your monitor from theft with the intuitive HP Display Center software that lets you personalize your settings, partition screens, and dim the screen if your monitor is disconnected without approval. [8]

Add optional audio

Customize a total solution with the HP S101 Speaker Bar which attaches easily to the lower bezel to add stereo audio on your monitor. [9]

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900, 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.233 x 0.233 mm
Pixel density
109 ppi
Horizontal scan range
30 - 90 kHz
Vertical scan range
50 - 60 Hz
Display diagonal (metric)
68.7 cm
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
NTSC
Colour gamut
99%
Performance
NVIDIA G-SYNC *
No
Flicker-free technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Detachable stand
Yes
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
2
Ports & interfaces
DisplayPort version
1.2
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Adjustable height (max)
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
0.5 W
Power consumption (max)
138 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width (with stand)
61.3 mm
Depth (with stand)
53.6 mm
Height (with stand)
21.6 mm
Weight (with stand)
7.6 kg
Width (without stand)
613.3 mm
Depth (without stand)
4.88 mm
Height (without stand)
36.7 mm
Packaging data
Package width
613.3 mm
Package depth
215.8 mm
Package height
535.9 mm
Package weight
10.8 kg
Packaging content
Cables included
AC, USB Type-C
Sustainability
Sustainable technologies and materials
Arsenic-free display glass; Low halogen; Mercury-free display backlights; TCO Certified; TCO Certified Edge
Other features
Introduction year
2021
Weight
7.6 kg
Height
366.7 mm
Width
613.3 mm
Depth
48.8 mm