location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E14 G4 Portable Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E14 G4 Portable Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1B065AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122417239 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2025 01:46:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP E14 G4 Portable Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35.6 cm (14") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 400 cd/m² 800:1
  • - Flicker-free technology
  • - B 3.5 W
More>>>
Easy USB-C™ efficiency

Set up quickly with just one USB-C™ cable that transfers video and powers your monitor from your laptop.[1]

Share-worthy visuals

Slide the monitor out of the sleeve to reveal the 14” diagonal IPS glass panel screen with 1920 x 1080 resolution, a 16:9 aspect ratio, and fast 5 ms response time—perfect for single and group viewing.[2]

Form meets function

Carry a display that sets a style standard with an aesthetic that complements HP PCs. The soft, easy-to-carry sleeve helps protect the display when you’re on the move. Find a comfortable viewing position with the adjustable kickstand on the back.

Customize your settings

Control brightness, contrast, and response time, and activate HP Low Blue Light mode to filter blue light emission and shift colors to a warmer spectrum for more comfortable viewing, all from the intuitive OSD.

Global reassurance

Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection, select an optional HP Care service.[3]

Work anywhere

Get a clear view wherever the day takes you—inside or out—with an ultra-bright, anti-glare, 400-nit screen that delivers equally sharp visuals in dark rooms or direct sunlight.

Portable dual-screen productivity

Expand your laptop's visual workspace and boost your productivity with a slim, lightweight Full HD monitor that weighs just 640 g and is less than 4.75 mm thick, so you can slide it into your carrying case with your device without weighing you down.

Conserve your laptop's battery life

Work without interruption with a monitor that requires half the power of its predecessor. An integrated 65W power pass-through powers your monitor from your laptop's USB-C™ while it charges from its power brick at the same time.

Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
5 ms
Response time measurement type
GTG (Gray to Gray)
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
800:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.161 x 0.161 mm
Pixel density
157 ppi
Horizontal scan range
30 - 80 kHz
Vertical scan range
59 - 60 Hz
Viewable size, horizontal
30.9 cm
Viewable size, vertical
17.4 cm
Display diagonal (metric)
35.6 cm
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
NTSC
Colour gamut
72%
NTSC coverage (typical)
72%
Display bezel technology
Micro-Edge
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
White
Detachable stand
No
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 2 (3.1 Gen 2)
USB upstream port type
USB Type-C
USB Type-C downstream ports quantity
2
USB Type-C DisplayPort Alternate Mode
Yes
DVI port
No
HDMI *
No
Ports & interfaces
Audio input
No
Headphone out *
No
Ergonomics
VESA mounting *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
0 - 78°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
B
Energy efficiency class (HDR) *
B
Power consumption (typical) *
3.5 W
Power consumption (standby) *
0.3 W
Power consumption (max)
6 W
Power consumption (off)
0.2 W
Power supply type
External
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
321.4 mm
Depth (with stand)
15.2 mm
Height (with stand)
210 mm
Weight (with stand)
640 g
Packaging data
Package width
405 mm
Package depth
61 mm
Package height
284 mm
Package weight
1.54 kg
Package type
Box
Packaging content
Cables included
USB Type-C
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Arsenic-free display glass; Low halogen; Mercury-free display backlights
Other features
UNSPSC-code
43211902
Weight
640 g
Compliance certificates
BIS, BSMI, CB, CCC, CE, EAC, Federal Communications Commission (FCC), ICES, KCC, Norma Oficial Mexicana (NOM), VCCI, WEEE, cTUVus
Manufacturer warranty
5 years Next Business Day Onsite Support. HP support includes HP 3-year limited warranty plus a 5-year HP Onsite Care Pack support, as of date of purchase of the hardware product.
Certification
BIS; BSMI; CB; CCC; CE; cTUVus; EAC; ENERGY STAR®; FCC; ICES; ISE for Cambodia; ISO 9241-307; KC/KCC; NOM; SEPA; Taiwan Green Mark; TUV/GS; VCCI; Vietnam MEPS; WEEE; ISC; WW application; UAE
Brand-specific features
HP GTIN (EAN/UPC)
195122635039
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)