Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
*
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
*
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
*
1
Product type
*
All-in-One PC
Market positioning
Everyday
Operating system architecture
64-bit
Operating system installed
*
Windows 10 Pro
Pre-installed software
McAfee LiveSafe;Dropbox
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Intel® Identity Protection Technology (Intel® IPT)
Enhanced Intel SpeedStep Technology
Intel® Quick Sync Video Technology
Intel® Clear Video HD Technology (Intel® CVT HD)
Intel Clear Video Technology
Intel® InTru™ 3D Technology
Intel® AES New Instructions (Intel® AES-NI)
Intel Trusted Execution Technology
Intel VT-x with Extended Page Tables (EPT)
Intel Stable Image Platform Program (SIPP)
Intel Software Guard Extensions (Intel SGX)
Thermal Monitoring Technologies
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
Thermal solution specification
PCG 2015B
Intel Virtualization Technology for Directed I/O (VT-d)
Intel Virtualization Technology (VT-x)
HP front camera
HP Webcam
HP Security tools
Power-on password (via BIOS); SATA port disablement (via BIOS); Setup password (via BIOS); USB enable/disable (via BIOS); Serial enable/disable (via BIOS); Support for chassis cable lock devices; HP Secure Erase; HP Sure Click; HP Sure Sense; HP DriveLock and Automatic DriveLock; Trusted Platform Module TPM 2.0 Embedded Security Chip shipped with Windows 10. (Common Criteria EAL4+ Certified); HP BIOsphere Gen6; HP Client Security Manager Gen6
HP Management tools
HP BIOS Config Utility (download); HP Client Catalog (download); HP Driver Packs (download); HP System Software Manager (download); HP Cloud Recovery; HP Management Integration Kit for Microsoft System Center Configuration Management Gen 4; HP Image Assistant Gen 5
Width (with stand)
539.3 mm
Depth (with stand)
511 mm
Height (with stand)
233 mm
Weight (with stand)
7.75 kg
Width (without stand)
539.3 mm
Depth (without stand)
233 mm
Height (without stand)
511 mm
Weight (without stand)
7.75 kg
Sustainable technologies and materials
Low halogen
Keyboard connectivity
Wired
Display diagonal (metric)
60.5 cm
Intel® vPro™ Platform Eligibility