location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 930 Creator Wireless- Silver mouse Right-hand Bluetooth 3000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
930 Creator Wireless-Mouse Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1D0K9AA#AC3
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 09:57:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 930 Creator Wireless- Silver mouse Right-hand Bluetooth 3000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3000 DPI Silver
  • - Right-hand Bluetooth
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Batteries
More>>>
Mouse
Device interface *
Bluetooth
Movement resolution *
3000 DPI
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Design
Form factor *
Right-hand
Product colour *
Silver
Power
Power source *
Batteries
USB Type-C charging port *
Yes
USB Type-C required charging power (min) *
5 W
USB Type-C required charging power (max) *
15 W
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
System requirements
Mac operating systems supported
Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Weight & dimensions
Width
120.7 mm
Depth
79 mm
Height
46.7 mm
Weight
130 g
Packaging data
Quantity per pack *
1 pc(s)
AC adapter included *
No
Package width
164 mm
Package depth
118 mm
Package height
73.8 mm
Package weight
390 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Logistics data
Country of origin
China