location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stitch S1000 126-in Printer large format printer 1200 x 600 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stitch S1000 126-in Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1D3A8A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122548216 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2025 08:29:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Produce high-quality jobs, gain high versatility

With a single device, print on both transfer paper and direct-to-fabric with great results.
Enhance your backlit saturation performance on direct-to-fabric thanks to the contact heater.[1]
Get deep blacks, vivid colours, and high-resolution with 1200 native dpi printheads and the Drop & Dry system.
Reliable image quality at speed with a Smart Nozzle Compensation system and Optical Media Advance Sensor Plus.

Meet your deadlines with high productivity

Fast turnaround production with very short start-up times[2] and speeds up to 220 m²/hr.[3]
Help increase your uptime with user-replaceable printheads and HP preventive maintenance support.[4]
Confidently print unattended with spreader rollers, 10-liter ink supplies, and rolls up to 300 kg.
Double throughput on substrates up to 1.6 m with the dual roll option.

Save time with easy operation

In 40% less time, a single operator can easily load both transfer and textile rolls.[2]
Distribute jobs over the fleet, get colour consistency with built-in spectrophotometer/HP Configuration Center.
Control your print operations virtually anytime, anywhere and make data-driven decisions with HP PrintOS.[5]

Printing
Print resolution colour
1200 x 600 DPI
Maximum resolution *
1200 x 600 DPI
Ports & interfaces
Ethernet LAN *
Yes
Performance
Country of origin
Singapore
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM)
Brand-specific features
HP Dynamic security
Yes
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
5740 mm
Depth
1380 mm
Height
1670 mm
Weight
1370 kg
Packaging data
Package width
5860 mm
Package depth
1810 mm
Package height
1910 mm
Package weight
2015 kg