location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 11.6 Black Always On Case (Bulk)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11.6 Black Always On Case (Bulk)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1D3D0A6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122306687 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 00:08:34
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2024
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 11.6 Black Always On Case (Bulk)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 29.5 cm (11.6") Black
  • - EVA (Ethylene Vinyl Acetate), Nylon, PVC, Polyester, Silicone
  • - Brand compatibility: HP
  • - 370 g
More>>>
Tough enough for every day, without the extra weight

Get the enhanced durability of a lightweight zip-around case that helps protect your laptop with interior padding and has rubber feet to help hold it in place on the desk.

All-access design

Use the case in and out of class—it unzips while on the device and allows port and connector access through cutouts. Store a pen, mouse or adapter in the exterior pocket and ID in the card slot. Carry with the slip or shoulder strap or handle.

Features
Surface coloration
Monochromatic
Compatibility
Chromebook x360 11 G1; ProBook x360 11 G1; ProBook x360 11 G2; Chromebook 11 G6
Maximum screen size *
29.5 cm (11.6")
Case type *
Sleeve case
Material *
EVA (Ethylene Vinyl Acetate), Nylon, PVC, Polyester, Silicone
Product main colour *
Black
Features
Brand compatibility *
HP
Weight & dimensions
Width
316.1 mm
Depth
225.2 mm
Height
36.9 mm
Weight
370 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)