location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22-df0001n Intel® Pentium® J5040 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-df0001n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1H5V9EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122366643 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Jan 2022
Product end of life date
Bullet Points HP 22-df0001n Intel® Pentium® J5040 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Everyday All-in-One PC White 65 W
  • - Intel® Pentium® J5040 2 GHz Processor cores: 4
  • - 54.6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 128 GB SSD Card reader integrated
  • - Intel® UHD Graphics 605
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
We've got your back
We've got your back

For 80 years, we've had your back. Trusted by millions of customers, the HP brand puts dependable technology above all else. That’s why our PCs go through over 230 individual tests[2] to ensure you’re getting a powerful, reliable PC that's going to last.

Thoughtfully designed
Thoughtfully designed

A three-sided micro-edge display lets you see more of your screen with a pop-up privacy camera that tucks safely away when not in-use. Conveniently placed ports help keep cords out of the way, so your space feels clean and uncluttered.

A powerful PC
A powerful PC

Looking for a powerful All-in-One PC so you can tackle your busiest days with the performance of a reliable processor? Save more of what you love with abundant storage for all your photos, videos and documents.

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
J5040
Processor cores
4
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
L2
Thermal Design Power (TDP)
10 W
PCI Express slots version
2.0
Processor socket
BGA 1090
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Gemini Lake Refresh
Maximum number of PCI Express lanes
6
PCI Express configurations
1x4+1x2, 4x1, 2x1+1x2+1x2
Tjunction
105 °C
Maximum internal memory supported by processor
8 GB
Memory types supported by processor
DDR4-SDRAM, LPDDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD memory type
TLC
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 605
On-board graphics card base frequency
250 MHz
On-board graphics card burst frequency
800 MHz
On-board graphics card dynamic frequency (max)
800 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x3184
Number of execution units
18
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Camera HD type
HD
Privacy camera
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Network
WLAN controller model
Realtek RTL8821CE
Antenna type
1x1
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Design
Product colour *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Trial software
Microsoft Office 365, McAfee LiveSafe
Pre-installed software
Alexa; Netflix; ExpressVPN
Bundled software
Dropbox
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 24 mm
Supported instruction sets
SSE4.2
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
197304
Brand-specific features
HP speaker type
HP Dual Speakers
HP Support Assistant
Yes
HP front camera
HP Privacy HD
HP segment
Home
Power
AC adapter power
65 W
Weight & dimensions
Width (with stand)
490.3 mm
Depth (with stand)
204.5 mm
Height (with stand)
380.7 mm
Weight (with stand)
5.7 kg
Width (without stand)
490.3 mm
Depth (without stand)
204.5 mm
Height (without stand)
380.7 mm
Weight (without stand)
5.7 kg
Package width
593 mm
Package depth
243 mm
Package height
478 mm
Package weight
8.7 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Display bezel technology
Micro-Edge
Display diagonal (metric)
54.6 cm
Keyboard type
USB
Country Distributor
United Kingdom 1 distributor(s)