location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 3200 large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1HA06A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781648932 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2024 11:12:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 May 2020
Product end of life date
Bullet Points HP Latex 3200 large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 1200 x 1200 DPI Colour
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Ethernet LAN
More>>>
Do diverse, high-quality applications

Versatile HP Latex Technology and HP Latex Optimizer deliver high image quality at speeds up to 77 m² (830 ft²)/hr.[1]
Superior indoor quality beats UV[2] – smooth transitions, sharp image quality, and preserve media texture.
Handle demanding tiling jobs with confidence – colour consistency ≤ 1 dE2000 (95% of colours) in tiling mode.[3]

Keep production in-house

Respond to increasingly shorter turnaround times without sacrificing quality.
HP helps keep you up and running with direct support, including HP remote diagnostics.[4]
Stay in control in-plant and online – HP Print Beat application, printer status beacon, HP Latex Mobile.[5]

Enable higher profitability

You can save time and money – with automatic maintenance, no daily printhead maintenance is required.
Minimise labor costs – a single operator can manage up to four printers at the same time.
Reduce media waste – the HP Latex Media Saver preserves up to 1 linear meter each time you load a roll.

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
7
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print speed (normal quality)
315 m²/hr
Print head
7
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Banner
Media thickness
0.4 mm
Maximum roll diameter
30 cm
Ports & interfaces
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product colour *
Black, Grey
Brand-specific features
HP Care Pack
Yes
Power
Power consumption (typical)
10000 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Weight & dimensions
Width
5980 mm
Depth
1720 mm
Height
1870 mm
Weight
1750 kg
Packaging data
Package width
5860 mm
Package depth
1930 mm
Package height
2160 mm
Package weight
2510 kg
Manual
Yes
Other features
Electromagnetic compatibility
USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM), Korea (KCC)
Safety
IEC 60950-1+A1+A2 compliant; United States and Canada (CSA listed); EU (LVD and MD compliant, EN60950-1, EN12100-1, EN ISO13849-1, EN60204-1, and EN1010-1); Russia, Belarus and Kazakhstan (EAC); Australia, New Zealand (RCM)
Vinyl media
Yes