location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 3600 Printer large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex 3600 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1HA07A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781648963 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2024 11:13:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Latex 3600 Printer large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Latex printing 1200 x 1200 DPI Colour
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Ethernet LAN
More>>>
See robust quality at every speed

Print at high speeds – 120 m² (1290 ft²)/hr[2] – and suppress banding with HP Dynamic Swath Alignment, OMAS technology.
Superior indoor quality beats UV[2] – smooth transitions, sharp image quality, and preserve media texture.
Handle demanding tiling jobs with confidence – colour consistency ≤ 1 dE2000 (95% of colours) in tiling mode.[4]

Maximise uptime, stay in control

HP helps keep you up and running with direct support, including HP remote diagnostics.[5]
Handle production peaks, without risk – this printer is designed and tested to support up to 35,000 m²/month (350,000 ft²/month).[1]
Stay in control in-plant and online – HP Print Beat application[5], printer status beacon, HP Latex Mobile.[6]

Help drive down costs

You can save time and money – with automatic maintenance, no daily printhead maintenance is required.
Minimize labor costs – a single operator can manage up to four printers at the same time.
Help further reduce cost—heavy-duty rolls for fewer roll changes, 10-liter HP ink supplies for overnight runs.

Printing
Print technology *
Latex printing
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
7
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print speed (normal quality)
315 m²/hr
Print head
7
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Banner
Media thickness
2 mm
Maximum roll width
3.2 m
Maximum roll diameter
40 cm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product colour *
Black, Blue
Built-in display *
Yes
Sound power level (standby)
60 dB
Sound pressure level (printing)
67 dB
Certification
WEEE, RoHS, REACH, CE
Power
Power consumption (typical)
10000 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Weight & dimensions
Width
5980 mm
Depth
1720 mm
Height
1870 mm
Weight
1880 kg
Packaging data
Package width
5860 mm
Package depth
1930 mm
Package height
2160 mm
Package weight
2640 kg
Manual
Yes
Country Distributor
Switzerland 1 distributor(s)
Magyarország 1 distributor(s)