location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Create G7 Intel® Core™ i7 i7-10750H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Create
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1J3R9EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 14:19:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP ZBook Create G7 Intel® Core™ i7 i7-10750H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Mobile workstation Clamshell Grey
  • - Intel® Core™ i7 i7-10750H 2.6 GHz Processor cores: 6
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz
  • - 512 GB SSD
  • - NVIDIA® GeForce RTX™ 2070 Max-Q 8 GB Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium Polymer (LiPo) 83 Wh 200 W
  • - Windows 10 Pro 64-bit
More>>>
The performance a pro deserves

For the first time, Z power and performance meets NVIDIA® GeForce® graphics. Offering up to 32GB memory, Intel® processors and up to 2TB NVMe storage, you can design, edit, render, game and stream from anywhere.[2] No matter how complex your workflow.

Engineered to go mobile

Introducing HP smallest 15" laptop for creating and gaming. Our groundbreaking design packs a nearly borderless screen and long-lasting battery life into a lightweight, scratch-resistant aluminum frame.

Intuitive. Innovative. Inspired.

Ingenious engineering meets deliberate design. Create and game at max performance with breakthrough vapor chamber cooling and liquid-crystal polymer thermals. Our astonishingly quiet, comfortable keyboard now comes with an optional creative layout.

Design
Product type *
Mobile workstation
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Performance
Intel® vPro™ Platform Eligibility
No
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
39.6 cm
RGB colour space
NTSC
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10750H
Processor cores
6
Processor threads
12
Processor boost frequency
5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
L3
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
Self-Encrypting Drive (SED)
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce RTX™ 2070 Max-Q
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9BC4
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Built-in microphone
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Mini DisplayPorts quantity
1
Combo headphone/mic port
Yes
Performance
Repairability index
8.2
Keyboard
Keyboard special features
Étanche
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
201837
Brand-specific features
HP speaker type
HP Quad Speakers
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
83 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
200 W
Security
Fingerprint reader
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Low halogen
Weight & dimensions
Width
354 mm
Depth
234.6 mm
Height
17.9 mm
Weight *
2.02 kg
Logistics data
Harmonized System (HS) code
84713000
Source Testseek summary Average rating
Reviews
Updated:
2020-10-06 04:34:18
Uk has collected 8 expert reviews for HP ZBook Create G7 Intel® Core™ i7 i7-10750H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Grey and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2020-10-26 04:28:26
The HP Create G7 is a mobile workstation targeted at the mobile creative workforce, but it's combination of powerful hardware, excellent design, and portability make it an excellent laptop for any professional who needs great performance on the go.Loaded...
Good Powerful GPU for multimedia content creation, 4K OLED Display, Plenty of memory, Good gaming performance, Premium build quality...
Bad Runs hot, Expensive...
Bottom line The HP Create G7 is an outstanding creative's mobile workstation capable of multitasking some pretty serious multimedia apps, but all the powerful hardware packed in it's slender frame means it runs pretty hot from the moment you turn it on. Still, this i...
90%
tomshardware.co.uk
Updated:
2020-11-03 04:04:07
The HP ZBook Create G7 is an attempt to make a workstation computer that serves artists and other content creators more than it does architects or the other high-level professionals that these machines have traditionally been marketed to. That means a sle...
Good Rich audio, Colorful screen, Strong Adobe CC performance, Small and thin (for a workstation)...
Bad Runs very hot, Falters in some GPU benchmarks...
Bottom line The HP ZBook Create G7 is a thin workstation that leverages consumer-level parts to impressive workstation-level power on artist-friendly tasks like Adobe Creative Cloud, but it also runs hot and falters on some business programs...
70%
trustedreviews.com
Updated:
2020-11-29 03:19:39
The Create G7 looks the part, and it's packed with power, including hefty Nvidia and Intel cores. But to get all of this alongside a stunning 4K display, you'll have to pay a huge £2807. Is it worth the steep price? The G7 looks and feels superb. The alum...
Good Superb all-round performance, Excellent 4K screen, Keyboard has excellent quality, Broad range of connectivity options...
Bad Exterior becomes too hot, Mediocre battery life, Keyboard layout could be better...
Bottom line The HP ZBook Create G7 is extremely fast, it's got a fantastic screen for creative work and it has a sleek chassis that boasts impressive connectivity and a high-quality keyboard. For many people, it's an ideal creative option that offers more power at be...
80%
tomshardware.com
Updated:
2020-11-03 04:04:07
The HP ZBook Create G7 is an attempt to make a workstation computer that serves artists and other content creators more than it does architects or the other high-level professionals that these machines have traditionally been marketed to. That means a sle...
Good Rich audio, Colorful screen, Strong Adobe CC performance, Small and thin (for a workstation)...
Bad Runs very hot, Falters in some GPU benchmarks...
Bottom line The HP ZBook Create G7 is a thin workstation that leverages consumer-level parts to impressive workstation-level power on artist-friendly tasks like Adobe Creative Cloud, but it also runs hot and falters on some business programs...
70%
Laptopmag.com
Updated:
2020-11-05 06:35:47
Price: $2749 to start; $4,559 as reviewed CPU: Intel Core i9-10885H GPU: Nvidia GeForce GTX 2070 Max-Q GPU RAM: 32GB Storage: 2TB PCIe SSD Display: 15.6-inch, 4K touchscreen Battery: 5:57 Size: 13.9 x 9.25 x 0.7 inches Weight: 4.3 poundsT...
Good Gorgeous color-accurate display, Fast performance, Durable chassis, Excellent keyboard...
Bad Pricey, Gets warm...
Bottom line The HP ZBook Create G7 is the jack-of-all-trades multimedia monster for mobile creators rocking a super-thin chassis and plenty of power...
0%
Country Distributor
España 2 distributor(s)