location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G7 Intel® Core™ i5 i5-10210U Ultraportable 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
840 G7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1J5T7EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122593940 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2025 08:28:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2021
Product end of life date
Bullet Points HP EliteBook 840 G7 Intel® Core™ i5 i5-10210U Ultraportable 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium Ultraportable Clamshell Silver
  • - Intel® Core™ i5 i5-10210U 1.6 GHz Processor cores: 4
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 53 Wh 45 W
  • - Windows 10 Pro 64-bit
More>>>
Designed for comfort

Easy to carry from meeting to meeting, the ultrathin and light 14-inch diagonal the HP EliteBook 840 G7 with an 85-percent screen-to-body ratio. It also includes a new keyboard and clickpad that are quiet and comfortable to work on.

Work with peace of mind

Security features from HP work together to create an always-on, always-acting, resilient defense. From the BIOS to the browser, above and below the OS, these constantly evolving solutions help protect your PC from threats.

Pursue success

Do your best work on the HP EliteBook 840 G7 with Wi-Fi 6[5,6], long battery life, and a powerful 10th Gen Intel® Core™ processor.[3]

The story is currently unavailable. Please, contact us.
Design
Product type *
Ultraportable
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Premium
Intel® vPro™ Platform Eligibility
No
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
Display diagonal (metric)
35.6 cm
RGB colour space
NTSC
Colour gamut
45%
NTSC coverage (typical)
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10210U
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
L3
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Self-Encrypting Drive (SED)
Yes
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
Number of execution units
24
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9B41
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
3
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Network
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
195436
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP Management tools
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen4
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
53 Wh
Battery weight
204 g
Power
AC adapter power
45 W
DC-in jack
Yes
Security
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Low halogen; TCO 8.0 Certified
Weight & dimensions
Width
323.6 mm
Depth
214.7 mm
Height
17.9 mm
Weight *
1.33 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-10-25 02:48:13
Uk has collected 6 expert reviews for HP EliteBook 840 G7 Intel® Core™ i5 i5-10210U Ultraportable 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
HEXUS.net
Updated:
2020-11-29 03:55:38
HP has refreshed its range of business laptops with the introduction of the EliteBook 840 G7. Aimed specifically at professionals in the market for a powerful, secure, and durable PC, the new addition competes with the likes of Lenovo's ThinkPad X1 Carbon...
Good Excellent keyboard and trackpad, Stylish, high-quality 14in chassis, Good choice of I/O and biometrics, Fast everyday performance, Comprehensive security, Good battery life...
Bad Sure View display has drawbacks, Touchscreen option only 250-nit, Quad-core CPU feels last gen, Pricey on single-unit basis...
Bottom line We've enjoyed our time with the EliteBook 840 G7. HP's svelte chassis offers stylish looks and high-end build quality, the keyboard and trackpad are among the best in the business - second only, perhaps, to Lenovo's ThinkPad - and both performance and bat...
0%
neowin.net
Updated:
2020-10-25 02:48:13
HP's EliteBook 840 G7 has quickly become one of my favorite laptops. There's one big reason for that, which is that it's strikingly similar to the EliteBook x360 1040 G5 that I reviewed in February 2019, albeit without a convertible hinge. It's no surpri...
Bottom line The EliteBook 840 G7 might just be my absolute favorite PC. That's easy for me to say, because I said it about the EliteBook x360 1040 and these are so similar. It's got one of the best keyboards of any laptop, and it's thin and light. With the previous g...
95%
techaeris.com
Updated:
2020-10-25 02:48:13
Laptops come in all shapes and sizes and are usually targeted to specific use-case scenarios. With more people working from home, there is a need for more secure and connected options in order to allow employees to work from anywhere. HP, a leader in comp...
Good Solid, elegant design,Great typing experience,Decent performance,Decent ambient display with 85% screen to body ratio,Plenty of ports,Mobile SIM card option,Plenty of configurable options for every budget...
Bad No 4K option,Only comes with Intel UHD graphics,Camera could be better...
Bottom line The HP EliteBook 840 G7 is a slim, light, decent performing laptop that is easily configurable for your business needs. It excels at business-oriented tasks, although it does tend to slow down once in a while when using more GPU-intensive apps like Photos...
89%
Laptopmag.com
Updated:
2020-10-25 02:48:13
Price: $2,099 (EliteBook 830); $2,199 (EliteBook 840) CPU: Intel Core i7-10810U CPU GPU: UHD graphics RAM: 16GB Storage: 512GB SSD Display: 13.3-inch, 1080p; 14-inch, 1080p Battery: 9:45 (EliteBook 830); 9:23 (EliteBook 840)HP's Elitebook 800...
Good Sleek aluminum chassis, Fast performance, Comfortable keyboard, Plenty of ports, Modern security features...
Bad Weak graphics, Top configs are expensive, Ho-hum webcam...
Bottom line HP's EliteBook 830 G7 and 840 G7 have few weaknesses, making them great alternatives to the ThinkPad X1 Carbon...
0%
laptopmedia.com
Updated:
2020-10-31 04:49:26
Apart from the enhanced features of HP, you get an optional fingerprint reader and an IR face recognition camera. Also, the device happens to offer an NFC coil for a quick connection with other mobile devices.One thing we have to notice is the Comet Lake-...
Good Great build quality, The display doesn't use PWM to adjust its brightness levels (LG LP140WFА-SPD4), Comfortable backlit keyboard, Two Thunderbolt 3 connectors + 64GB of DDR4 support, Optional IR face recognition system and a fingerprint reader, Two workd...
Bad Bizarre power button location, Limited by the Comet Lake-U processors...
Bottom line Here, we see another great product from HP. It has a great build quality and premium, lightweight chassis, thanks to the mainly aluminum build. And while its speakers are not the loudest out there, we found them deep, and they have better dynamics than mo...
0%
Country Distributor
United Kingdom 1 distributor(s)