location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 8012 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet 8012 All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1KR71B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424632183 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 312158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2025 18:16:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2022
Product end of life date
Bullet Points HP OfficeJet 8012 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 256 MB Built-in processor 1200 MHz
  • - 8.2 kg
More>>>
Designed to save you time

Eliminate steps in repetitive tasks, using Smart Tasks.[1] Scan to the cloud, email, and more – in a tap.[1]
Work fast and hands-free with the 35-page auto-feeder. Get automatic two-sided printing.
Take control of print, scan, and copy jobs with tap-and-swipe ease, using the touchscreen.
This printer is made from recycled plastics and other electronics – more than 15% by weight of plastic.

Freedom to work anywhere

Connect to cloud-based printing with Wi-Fi or your cellular network to print from anywhere.[1]
Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive.[1]
Get high-quality scanning to share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere.[1]
Get notifications when printing, scanning, or copying from your smartphone.[1]

Enhanced security, reliable connections

Reduce interruptions with self-healing Wi-Fi that keeps you connected.[4]
Get security essentials to help maintain privacy and control.
Count on chatbot support and helpful notifications with the HP Smart app.[1]
Easily share resources – access and print with wireless.[4]

Never run out and save up to 70% with Instant Ink[2,3,5]

When ink levels are low, a new cartridge is automatically dispatched at no extra cost. Enjoy total flexibility, because you can change or cancel your plan anytime.[7]
The seamless setup experience you expect from a smart device. Just download the HP Smart app, connect, and you're ready to go on your smartphone, laptop, or tablet – or even your voice assistant.[1,6]
Ink cartridges and delivery costs included in your monthly plan price. 2 months of Instant Ink Trial included.[7]
No annual fee – change or cancel plans online anytime without penalty.[8]

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Print speed (black, draft quality, A4/US Letter)
28 ppm
Print speed (colour, draft quality, A4/US Letter)
24 ppm
Print speed (ISO/IEC 24734) black
18 ppm
Print speed (ISO/IEC 24734) colour
10 ppm
Duplex print speed (ISO/IEC 24734) mono
9 ipm
Duplex print speed (ISO/IEC 24734) colour
6 ipm
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
17 s
Print margins (top, bottom, right, left)
2.9 mm
N-in-1 print function
Yes
Secure printing
Yes
Booklet printing function
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Copy speed (colour, normal quality, A4)
22 cpm
Copy speed (black, draft, A4)
28 cpm
Copy speed (colour, draft, A4)
22 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
215.9 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail Server, Software
Scan speed (colour)
3.5 ppm
Scan speed (black)
8 ppm
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
TWAIN version
2.1
Fax
Faxing *
No
Features
Recommended duty cycle
0 - 800 pages per month
Maximum duty cycle *
20000 pages per month
Duplex functions *
Print
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
225 sheets
Total output capacity *
60 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Maximum input capacity
225 sheets
Maximum output capacity
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Photo paper sizes
13x18, 10x15 cm
Photo paper sizes (imperial)
8.5x13"
Paper handling
Borderless printing media sizes
A4, Letter
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Multi-Purpose Tray media weight
60 - 280 g/m²
Ports & interfaces
Standard interfaces
USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
HTTPS, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound power level (printing)
6.5 dB
Design
Product colour *
Grey
Colour name
Light Basalt
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
5.59 cm (2.2")
Touchscreen
Yes
Control type
Touch
Colour display
No
Power
Power consumption (printing)
21 W
Power consumption (ready)
5.8 W
Power consumption (sleep)
0.9 W
Power consumption (off)
0.08 W
Energy Star Typical Electricity Consumption (TEC)
0.17 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Instant Ink
Yes
HP Photo Creations
Yes
HP Dynamic security
Yes
HP Software provided
HP Printer Software, HP Update, Shop for Supplies Online
HP Instant Ink duration
2 month(s)
System requirements
Windows operating systems supported
Windows 8, Windows 11, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Server operating systems supported
Windows Server 2008 R2 x64, Windows Server 2012 R2 x64, Windows Server 2016
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 4500 m
Certificates
Certification
CISPR 32:2012/EN 55032:2012 Class B; CISPR 24:2010/EN 55024:2010; EN 61000-3-2:2014; EN 61000-3-3:2013; FCC CFR 47 Part 15 Class B (USA); ICES - 003, Issue 6 Class B (Canada); EN 301 489-1 (V2.1.1:2017), EN 301 489-17 (V3.1.1 2017)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
460 mm
Depth
341.2 mm
Height
234 mm
Weight
8.2 kg
Packaging data
Package width
506 mm
Package depth
298 mm
Package height
408 mm
Package weight
10.4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
255 pages
Included cartridge capacity (CMY)
270 pages
Cables included
AC
Manual
Yes
Power cord included
Yes
Bundled software
HP Printer Software, Shop for Supplies Online
Logistics data
Harmonized System (HS) code
84433100
Other features
Number of users
5 user(s)
Recommended system requirements
Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer
Acoustic power emissions (ready)
25 dB
Number of print heads
4
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
Singapore 1 distributor(s)
Italia 1 distributor(s)
Australia 1 distributor(s)
Deutschland 2 distributor(s)