location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 14-bf009na

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-bf009na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1UR78EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628332892 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2025 23:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Dec 2017
Product end of life date
Sleek. Slender. Surprising.
Sleek. Slender. Surprising.

A narrow bezel design allows a 35.6 cm (14") diagonal screen to fit in a 33.8 cm (13.3") chassis for a small footprint everywhere you go.

Power through your day
Power through your day

With up to 10 hours of battery life[1] and a 90% charge in 90 minutes, stay powered all day with charge to spare. Take on whatever life brings you with enough power left over to enjoy some well-earned free time.[2]

A truly powerful audio experience
A truly powerful audio experience

With dual HP speakers, HP Audio Boost, and custom tuning by the experts at B&O PLAY, you can experience rich, authentic audio. Let the sound move you.

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Housing material
Aluminium
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio system
B&O PLAY
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Software
Drivers included
Yes
Operating system installed *
Windows 10 Home
Bundled software
HP Audio Switch HP JumpStart HP Sure Connect HP CoolSense HP Orbit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
HP Sure Connect
Yes
HP CoolSense
Yes
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP Orbit
Yes
HP Imagepad
Yes
HP front camera
HP Wide Vision FHD IR
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Battery life (max)
10 h
Fast charging
Yes
Fast charging time (90%)
90 min
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
324 mm
Depth
227.6 mm
Height
19.9 mm
Weight *
1.53 kg
Packaging content
AC adapter included *
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2017-09-14 01:20:49
Uk has collected 8 expert reviews for HP Pavilion 14-bf009na and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
notebookcheck.net
Updated:
2017-09-14 01:20:49
Kaby Lake upgrade. HP's 14-inch laptop features a strong processor, low system noise, low temperature development, and an IPS screen. Sounds good. However, the Pavilion has some shortcomings...
Good IPS panel, Full HD resolution, can run quietly, low temperatures...
Bad glossy screen surface, mediocre battery life, Fast Ethernet only, no ac Wi-Fi, one-year warranty only...
Bottom line The Pavilion only differs from the Skylake model in terms of processor and hard drive. HP's 14-incher comes with a Core i5 processor from the Kaby Lake generation that should satisfy the needs of most users. The laptop can run quietly to silently when the...
77%
notebookcheck.net
Updated:
2017-09-14 01:20:49
Bad Connection. With the Pavilion 14, HP offers a compact notebook designed for multimedia. Thanks to its Nvidia GPU, it is also gaming capable to some extent. In addition, the price is quite affordable. However, HP unfortunately made some flaws...
Good IPS display, no throttling in the stress test, good speakers...
Bad dark, glossy display, ClickPad: not always responsive; spongy mechanics, base unit looks cheap, fan runs constantly and produces high-frequency noise, Fast-Ethernet, very poor WiFi module...
Bottom line With the Pavilion 14-al003ng, HP delivers a mixed bag. Several components are convincing while others are not at all. Pros are for example that the device does not even throttle in the stress test. Nowadays several devices fail to manage that. In addition...
72%
notebookcheck.net
Updated:
2017-09-14 01:20:49
Traditional & affordable. HP's 14-inch Pavilion 14t is a low-cost conventional notebook. The decent performance is overshadowed by an underwhelming display and just average battery life...
Good good performance for the price, colorful design, optical drive, inexpensive, does not get hot or noisy...
Bad battery life could be better, slow hard drive, TN display subpar color accuracy, creaking sounds...
Bottom line For the price, the HP Pavilion 14t does a few things right the chassis is fairly sturdy, nice to look at and offers decent build quality as well as ergonomics. The CPU performance is a notch above other manufacturer's entry-level configurations with AMD...
75%
Brand Image Product code Product Stock Price from
HP Pavilion - 14-bf004na HP Pavilion - 14-bf004na
(show image)
1TU24EA Pavilion - 14-bf004na 0.00
(excl. VAT)
0 (incl. VAT)
HP Pavilion - 14-bf002na HP Pavilion - 14-bf002na
(show image)
1TU22EA Pavilion - 14-bf002na 0.00
(excl. VAT)
0 (incl. VAT)
HP Pavilion - 14-bf010na HP Pavilion - 14-bf010na
(show image)
2FN58EA Pavilion - 14-bf010na 0.00
(excl. VAT)
0 (incl. VAT)