location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Tower G5 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Tower G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
259M1EA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697689574 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP Z2 Tower G5 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Workstation Black
  • - Intel® Core™ i7 i7-10700 2.9 GHz Processor cores: 8
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10700
Processor cores
8
Processor threads
16
Processor boost frequency
4.8 GHz
Processor frequency *
2.9 GHz
Processor cache
16 MB
Processor cache type
Smart Cache
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Memory clock speed
3200 MHz
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
NVMe, PCI Express
NVMe
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 3.5" bays
2
Number of 5.25" bays
1
Product colour *
Black
Country of origin
China
Performance
Market positioning
Performance
Motherboard chipset
Intel W480
Audio chip
Realtek ALC3205-VA2-CG
Built-in speaker(s)
Yes
Number of speakers
1
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Bundled software
ZCentral Remote Boost
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Support Assistant
Yes
HP Security tools
HP Business PC Security Lock Kit; HP Keyed Cable Lock Kit; HP Solenoid Hood Lock and Sensor; HP UltraSlim Cable Lock Kit; HP Secure Erase; HP Sure Click; HP Sure Sense; HP Sure Start Gen6; HP Sure Run Gen3; HP Sure Recover Gen3; HP BIOSphere Gen6; HP Sure Admin; HP Client Security Manager Gen6
HP Software provided
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit
HP segment
Business
Weight & dimensions
Width *
356 mm
Depth *
169 mm
Height *
385 mm
Weight *
7 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Display
Display included *
No
Other features
Keyboard type
USB