location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage Serial Ethernet USB Thermal Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage Serial Ethernet USB Thermal Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
299U7AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161153914 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2025 15:49:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Engage Serial Ethernet USB Thermal Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal POS printer
  • - 203 x 203 DPI
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN Serial interface
  • - Internal memory: 8 MB
  • - Black
  • - 1.32 kg
More>>>
Versatile Connectivity Options

The HP 299U7AA Engage Serial Ethernet USB Thermal Printer offers versatile connectivity options, allowing you to integrate it seamlessly into your existing setup. It supports multiple interfaces, including serial, Ethernet, and USB, which enables easy connection to various point-of-sale systems, computers, or other devices. This flexibility ensures compatibility and makes it convenient to set up and use with your preferred system.

Fast and Reliable Thermal Printing

The thermal printing technology used in the HP 299U7AA Engage printer offers several user-friendly benefits. It provides fast and efficient printing, ensuring that your receipts, labels, or other printed materials are generated quickly, saving time and improving customer service. Thermal printing also eliminates the need for ink cartridges or ribbons, reducing ongoing maintenance and operating costs.

Compact Design and Easy Integration

The HP 299U7AA Engage printer features a compact and space-saving design, making it suitable for businesses with limited counter space. Its sleek and streamlined form factor allows it to be easily integrated into various point-of-sale environments, such as retail stores, restaurants, or small businesses. The compact size ensures it can fit neatly on your counter without taking up excessive space.

Printing
Maximum resolution
203 x 203 DPI
Print speed
250 mm/sec
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
8 cm
Roll core diameter (max)
2.5 cm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
USB connector
USB Type-A / USB Type-B
Serial interface *
Yes
Serial interface type
RS-232
Connectivity technology *
Wired
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Features
Internal memory *
8 MB
Cutter
Yes
Print head life
150 km
Mounting position
Horizontal
HP segment
Business
Design
Product colour *
Black
Built-in display
No
Power
Power source type *
USB
Power consumption (printing)
60 W
AC input voltage
24 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 90%
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
115 mm
Depth
115 mm
Height
130 mm
Weight
1.32 kg
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Österreich 1 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)