location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stitch S300 large format printer Dye-sublimation Colour 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stitch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2ET72A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018339316 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 08:18:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Stitch S300 large format printer Dye-sublimation Colour 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dye-sublimation 1200 x 1200 DPI Colour
  • - 1625 x 1220 mm Printing colours: Black, Cyan, Magenta, Yellow
  • - Ethernet LAN
More>>>
Rely on the complete solution from HP

For your peace of mind, the printer, ink, media, and software are designed to work together perfectly.
Get the print quality you expect with 1200 dpi resolution and the Smart Nozzle Compensation system.
Rely on colour consistency from printer to printer.[1]

So easy to use

Intuitive navigation through the 20-cm touchscreen and wide visibility through the large window.
Media handling made easy with front media loading.
Easy colour management with the HP Ergosoft RIP Color Edition included in the box.
Reduce manual interventions and downtime with automatic maintenance and user-replaceable printheads.

A versatile, safe investment

With a single device, print on both transfer paper and direct-to-fabric[2] with great results.
If you've got limited room, this front media loading printer can save you 30% floor space.
Avoid unexpected costs with real-time remote monitoring, preventive maintenance, and proactive support.[3]

Printing
Print resolution colour
1200 x 1200 DPI
Print technology *
Dye-sublimation
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Print head
4
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
1625 x 1220 mm
Media thickness
0.5 mm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Sound pressure level (printing)
71 dB
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia and New Zealand (RCM), Japan (VCCI), Korea (KCC)
HP segment
Home
Brand-specific features
HP Dynamic security
Yes
Power
Power consumption (standby)
80 W
Power consumption (typical)
1000 W
Power consumption (sleep)
2 W
AC input voltage
200 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Non-operating relative humidity (non-condensing)
20 - 90%
Storage relative humidity (H-H)
20 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
2560 mm
Depth
710 mm
Height
1380 mm
Weight
194 kg
Packaging data
Package width
2800 mm
Package depth
760 mm
Package height
1240 mm
Package weight
312 kg
Bundled software
HP Ergosoft RIP Color Edition
Country Distributor
Switzerland 1 distributor(s)