location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stitch S500 large format printer Dye-sublimation Colour 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stitch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2ET73A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018339354 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2025 09:00:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Stitch S500 large format printer Dye-sublimation Colour 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dye-sublimation 1200 x 1200 DPI Colour
  • - 1625 x 1220 mm Printing colours: Black, Cyan, Magenta, Yellow
  • - Ethernet LAN
More>>>
Enjoy reliable, unattended printing

Print an entire shift unattended or overnight with the largest media rolls[2] and large ink supplies.
Get reliable image quality with 2xCMYK printheads and automatic compensation of up to 30% nozzles out.[1]
Reduce telescoping and manual media adjustments with the tension sensing winder and media advance sensor.
Rely on colour consistency from printer to printer.[2]

Optimise your uptime with easy maintenance

Reduce downtime and service costs. For the first time, you can replace the printheads yourself.[2]
Stay ready to print outstanding quality, and reduce manual interventions, with automatic maintenance.
Simplify and control your print operations and maximise uptime with HP Service and HP PrintOS.

Perfect for fleet environments

Double your unattended printing capacity without increasing your production space.[2]
Efficiently manage your fleet, and remotely monitor printer status and ink and substrate use, with HP PrintOS.
Easily observe the status of your printer—at a glance and from afar—with the highly visible beacon.

Printing
Print resolution colour
1200 x 1200 DPI
Print technology *
Dye-sublimation
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Print head
8
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
1625 x 1220 mm
Media thickness
0.5 mm
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Sound pressure level (printing)
73 dB
Country of origin
China, Malaysia, Singapore
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia and New Zealand (RCM), Japan (VCCI), Korea (KCC)
HP segment
Home
Brand-specific features
HP Dynamic security
Yes
Power
Power consumption (standby)
80 W
Power consumption (typical)
1000 W
Power consumption (sleep)
2 W
AC input voltage
200 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Non-operating relative humidity (non-condensing)
20 - 90%
Storage relative humidity (H-H)
20 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
2550 mm
Depth
810 mm
Height
1420 mm
Weight
235 kg
Packaging data
Package width
2740 mm
Package depth
1070 mm
Package height
1700 mm
Package weight
431 kg
Country Distributor
Switzerland 1 distributor(s)
United Arab Emirates 1 distributor(s)