location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Reversible Protective 14.1-inch Blue Laptop Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reversible Protective 14.1-inch Blue Laptop Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2F1X4AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161357503 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 281134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2025 22:02:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Reversible Protective 14.1-inch Blue Laptop Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 35.8 cm (14.1") Black, Blue
  • - Neoprene
  • - Brand compatibility: HP
  • - 160 g
More>>>
Switch up the style

A reversible design lets you change up the color whenever you want. And with the zipper-less, over-the-corner closure your laptop can enjoy a secure and reliable fit.

Slim Design

A slim profile allows this sleeve to easily fit within your current backpack, briefcase, or tote.

Everyday protection

This flexible and durable neoprene sleeve helps protect your PC from everyday bumps and scrapes. Take your laptop along with confidence.

Features
Surface coloration
Monochromatic
Maximum screen size *
35.8 cm (14.1")
Case type *
Sleeve case
Material *
Neoprene
Product main colour *
Black, Blue
Brand compatibility *
HP
Country of origin
China
Weight & dimensions
Width
370 mm
Weight & dimensions
Depth
270 mm
Height
10 mm
Weight
160 g
Package width
370 mm
Package depth
310 mm
Package height
10 mm
Package weight
210 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)