location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M27fw computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M27fw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2H1A4AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161461286 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2025 13:29:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2024
Product end of life date
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP M27fw computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 5 ms 300 cd/m² 1000:1
  • - AMD FreeSync Flicker-free technology
  • - 16 W
More>>>
The New Definition of High Definition

This FHD monitor feels as good as it looks, packing IPS technology for 178 degrees ultra-wide viewing angles, 99% sRGB color gamut for color accuracy, and Freesync to keep your eyes up to speed with your imagination[2].

Looks Good, Feels Good, Does Good

Increase viewing comfort with Eyesafe technology that doesn't sacrifice color quality. Monitor designed with sustainability in mind with 85% recycled materials and packaged in recycled materials[1]. Doing good never looked so good.

Streamlined & Seamless

Streamline your setup with its slim profile, innovative cable containment, and seamless design for side-by-side screens.

Easily personalize and adjust your display.

Customize your display with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen.

HP Eye Ease with Eyesafe® Certification

An always-on blue light filter that keeps your eyes comfortable with zero impact on color accuracy.

Step up to the best

IPS technology brings you clear views from almost any angle. Every seat is the best seat in the house.

FHD display / 1080p display

Brilliant visuals and unforgettable quality from a stunning FHD display. [3]

Cable management

Cord and wire pass-through located on the display stand reduces cord-clutter and helps keep your workspace clean and organized.

Highly accurate color

99% sRGB color space for ideal color reproduction. [2]

Sustainable design

Designed with sustainability in mind, the plastic enclosures are made with 85% recycled materials and 5% recycled ocean bound plastics. [1]

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel density
82 ppi
Digital horizontal frequency
30 - 86 kHz
Digital vertical frequency
48 - 75 Hz
Display diagonal (metric)
68.6 cm
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
2
HDMI version
1.4
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
No
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Power
Power consumption (typical) *
16 W
Power consumption (standby) *
0.5 W
Power consumption (max)
23 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
436609
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
607.9 mm
Depth (with stand)
188.2 mm
Height (with stand)
437.3 mm
Weight (with stand)
3.2 kg
Width (without stand)
607.9 mm
Depth (without stand)
34.2 mm
Height (without stand)
356 mm
Packaging data
Package width
690 mm
Package depth
126 mm
Package height
430 mm
Package weight
5.8 kg
Other features
Certification
Australian-New Zealand MEPS; BIS; BSMI; CB; CCC; CE; CECP; CEL; cTUVus; EAC; ENERGY STAR®; EUP Lot-5; EUP Lot-6; FCC; ICES; ISO 9241-307; KC/KCC; NOM; VCCI; Vietnam MEPS; WEEE; Low blue light; EUP Lot-26; California Energy Commission (CEC); South Africa Energy; eStandby; WW application; UAE; Ukraine certificates; NRCS of South Africa
Logistics data
Harmonized System (HS) code
85285210