location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2N2E5EA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068382490 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 18:46:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2022
Product end of life date
Bullet Points HP Z2 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Workstation Black
  • - Intel® Core™ i7 i7-11700 2.5 GHz Processor cores: 8
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD DVD-RW
  • - Intel UHD Graphics 750
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Your new benchmark for entry workstation power.

Unleash the full power of professional graphics and an Intel® processor on compute-heavy projects. Designed for unthrottled performance so you can render and visualize projects faster.

Built to expand. Power to grow.

Need to upgrade graphics? Increase memory or storage? Add specialized PCIe cards? Go for it. With room to expand and tool-less access, you can easily upgrade and add components as your needs evolve. This is an investment that will last for years.

Industry-leading security. Durability you can trust.

Backed by 360K hours of rigorous testing, military-standard testing,[2] and software certs, every component is put to the test. And with hardened security features, your Z2 Tower is protected from the BIOS to the browser, above and below the OS.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-11700
Processor cores
8
Processor threads
16
Processor boost frequency
4.9 GHz
Processor frequency *
2.5 GHz
Processor cache
16 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Memory clock speed
3200 MHz
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD-RW
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel UHD Graphics 750
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
DVI port
No
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
M.2 card slot (wireless)
1
M.2 card slot (storage)
2
Expansion slots
PCI Express x1 (Gen 4.x) slots
1
PCI Express x4 (Gen 3.x) slots
2
Expansion slots
PCI Express x16 (Gen 4.x) slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 5.25" bays
1
Product colour *
Black
Country of origin
China
Performance
Market positioning
Performance
Motherboard chipset
Intel W580
Audio chip
Realtek ALC3205-VA2-CG
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
Power on
Product type *
Workstation
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Bundled software
ZCentral Remote Boost
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Support Assistant
Yes
HP Security tools
HP Secure Erase; HP Power On Authentication; HP Sure Click; Windows Defender; HP Sure Sense; HP BIOSphere Gen6; HP Client Security Manager Gen7; HP Sure Start Gen7; HP Sure Run Gen4; HP Sure Recover Gen4
HP Management tools
HP Driver Packs; HP Management Integration Kit for Microsoft System Center Configuration Management Gen4
HP Software provided
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; HP Image Assistant; HP Notifications; My HP; HP QuickDrop
HP segment
Business
Weight & dimensions
Width *
169 mm
Depth *
356 mm
Height *
385 mm
Weight *
7 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Logistics data
Harmonized System (HS) code
84715000
Display
Display included *
No
Other features
Keyboard type
USB