location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z6 Pro 64-in Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Z6 Pro 64-in Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2QU25A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908147930 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2025 09:07:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Z6 Pro 64-in Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 2400 x 1200 DPI Colour
  • - Printing colours: Chromatic red, Cyan, Magenta, Matte black, Photo black, Yellow
  • - Ethernet LAN
More>>>
PRECISE—Highest precision and fine line detail[1]

Rely on clear PDF output—see excellent transparencies and layers reproduction—with Adobe PDF Print Engine.[2]
Achieve finest details, sharp contour lines and text with high-definition HP HDNA printheads.[1]
Get smooth gradients and reproduce distinct shades of colour with HP Pixel Control.
Work with water- and fade-resistant prints with HP Vivid Photo Inks.[3]

PRODUCTIVE—Enhanced efficiency, higher speed[4]

Save media change time—up to 40%—with dual roll option for two media types/sizes, automatic roll switching.[5]
Be more efficient—experience the fastest media handling, spindle-less and automatic roll feed.[6]
Be more productive—print 2X faster on plain paper at the same quality[4] and easily handle production peaks.
Save time with the world's easiest job submission software—send multiple files to print with HP Click.[7]

SECURE—World's most secure large-format printer[8]

Get best data protection with encrypted communications and Access Control List.[8]
Control who accesses the printer and its confidential documents with secure PIN printing.
Keep devices secure, set security preferences—any time—with HP Jet Advantage Security Manager software.[9]
Rely on the best network protection with HP Connection Inspector, HP Secure Boot, and Whitelisting.[8]

Printing
Print resolution colour
2400 x 1200 DPI
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4
Printing colours *
Chromatic red, Cyan, Magenta, Matte black, Photo black, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Banner, Bond paper, Coated paper, Photo paper
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
100, 1000 Mbit/s
Performance
Product colour *
White, Grey
Built-in display *
Yes
Colour display
Yes
Control type
Touch
Internal memory
4096 MB
Introduction year
2021
Country of origin
China, Malaysia
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia and New Zealand (RCM), Japan (VCCI), Korea (KCC), China (CCC)
Brand-specific features
HP Dynamic security
Yes
Power
Power supply
150 W
Power consumption (standby)
35 W
Power consumption (off)
0.3 W
Power consumption (sleep)
9 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
2605 mm
Depth
790 mm
Height
1402 mm
Weight
169 kg
Packaging data
Package width
2800 mm
Package depth
750 mm
Package height
1302 mm
Package weight
262 kg
Cartridge(s) included
Yes
Bundled software
HP Click printing software, HP PrintOS, HP Partner Link, HP DesignJet Accounting Tool, HP Web Jetadmin, HP SmartTracker (optional), HP SmartStream (optional), HP JetAdvantage Security Manager (optional)
Country Distributor
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
Belgium 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)