location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z9+ Pro 64-in Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Z9+ Pro 64-in Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2RM82A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908148760 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 08:22:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Z9+ Pro 64-in Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 2400 x 1200 DPI Colour
  • - Printing colours: Black, Chromatic blue, Chromatic red, Cyan, Grey, Matte black, Photo black, Yellow
  • - Ethernet LAN
More>>>
EXCEPTIONAL—Unique vibrancy from widest gamut[1]

Achieves the widest gamut in its category[1] with chromatic RGB HP Vivid Photo Inks.
Generate custom ICC profiles and achieve colour accuracy, consistency with the embedded spectrophotometer.[2]
Get smooth gradients and reproduce distinct shades of colour with HP Pixel Control.
Get superior gloss uniformity using the optional HP Gloss Enhancer Upgrade Kit.[3]

PRODUCTIVE—Produce more with higher speed[4]

Take more jobs—print up to 18% faster with better quality on satin photo media and 46% faster on canvas.[4]
Be more efficient—experience the fastest media handling, spindle-less and automatic roll feed.[5]
Reduce supplies interventions with recyclable 1-liter HP Eco-Carton ink cartridges.[6]
Increase uptime with universal and user-replaceable HP HDNA printheads, with dual drop weight technology.

SMART—Control print operations with HP PrintOS[7]

Monitor your performance and make data-driven decisions with HP Print Beat.[7]
Easily share media presets remotely, gain visibility over operator routines with HP Configuration Center.[7]
Act fast—receive supplies, system, and connectivity status notifications via the HP PrintOS mobile app.[7]

Printing
Print resolution colour
2400 x 1200 DPI
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
9
Page description languages *
TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4
Printing colours *
Black, Chromatic blue, Chromatic red, Cyan, Grey, Matte black, Photo black, Yellow
Borderless printing
Yes
Print head
5 universal printheads
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Banner, Bond paper, Coated paper, Photo paper
Maximum roll width
162.6 cm
Maximum roll diameter
17 cm
Roll weight (rear roll)
25 kg
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Product colour *
White, Black
Built-in display *
Yes
Colour display
Yes
Internal memory
4096 MB
Country of origin
China, Malaysia, Singapore
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia and New Zealand (RCM), Japan (VCCI), Korea (KCC), China (CCC)
Performance
HP segment
Business
Brand-specific features
HP Dynamic security
Yes
Power
Power supply
150 W
Power consumption (PowerSave)
35 W
Power consumption (standby)
9 W
Power consumption (off)
0.3 W
Power consumption (sleep)
9 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
2605 mm
Depth
790 mm
Height
1402 mm
Weight
170 kg
Packaging data
Package width
2800 mm
Package depth
750 mm
Package height
1302 mm
Package weight
264 kg
Bundled software
HP Click printing software, HP PrintOS, HP Partner Link, HP DesignJet Accounting Tool, HP Web Jetadmin, HP SmartStream (optional), HP JetAdvantage Security Manager (optional)
Country Distributor
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
Belgium 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)