location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24f computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24f
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2XN60AS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015877405 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP 24f computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 300 cd/m² 1000:1
  • - AMD FreeSync
  • - F 19 kWh 20 W
More>>>
Appealing, ultra-thin design

Built from lightweight, high-strength metal with a matte finish and high-polished resin, this ultra-slim display brings home a modern look and feel without the premium price tag.

Stunning from edge-to-edge

With its vivid IPS panel, this micro-edge display delivers ultra-wide viewing angles and crisp, clear picture quality. It’s an expansive viewing experience, perfect for dual display setups.

Packed with entertainment features

Experience the sharp, clear difference FHD[1] resolution brings to all your content. And thanks to AMD FreeSync™[2], PC gaming is free of blur and lag.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.274 x 0.274 mm
Horizontal scan range
30 - 86 kHz
Vertical scan range
48 - 75 Hz
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Silver
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
1
HDMI version
2.0
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
Height adjustment *
No
Swivel angle range
-5 - 25°
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
19 kWh
Power consumption (typical) *
20 W
Power consumption (standby) *
0.3 W
Power consumption (max)
22 W
AC input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
539.8 mm
Depth (with stand)
180 mm
Height (with stand)
408.8 mm
Weight (with stand)
2.84 kg
Width (without stand)
539.8 mm
Depth (without stand)
40 mm
Height (without stand)
323 mm
Packaging data
Package width
607 mm
Package depth
128 mm
Package height
409 mm
Package weight
4.7 kg
Packaging content
Cables included
AC, HDMI
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Silver
Sustainable technologies and materials
Arsenic-free display glass; Mercury-free display backlights; Low halogen
Other features
Country of origin
China
Country Distributor
United Arab Emirates 1 distributor(s)