location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T950 36-in MFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T950 36-in MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Y9H3A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548313310 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2025 05:14:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T950 36-in MFP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 2400 x 1200 DPI Colour
  • - A0 (841 x 1189 mm) Cut sheets Printing colours: Cyan, Magenta, Matte black, Yellow
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN Wi-Fi
More>>>
MOST EFFICIENT[1]—Save time, get through more jobs

Pick up your jobs quickly and simply—stacker holds up to 40 pages flat for easy collection.[2]
Do it all—seamlessly print your A4 jobs with integrated input and output trays, keeping pages sorted by size.
Move projects forward with fast print speeds, 300-ft roll, and high image quality with HP Flex Tech Inks.
Simplify scan and copy workflows with personalized one-click shortcuts from the front panel.

CONNECTED—Secure and seamless collaboration

Save time with HP Click Print solutions—print in fewer steps and avoid reprinting with print preview.
Protect your printer and data from cyberthreats without any effort thanks to HP Wolf Pro Security.
Stay on task with HP app[4]—manage your device and print from virtually anywhere using your mobile or tablet.
Share drawings and collaborate with colleagues wherever they are with the easy-to-use front-loading scanner.

GO BEYOND—Meet office and environmental needs

Advance environmental goals—printer is made with at least 35% recycled plastics[5] and recyclable supplies[6].
Invest in a robust and compact plotter that’s designed to last.
Reduce energy and ink waste—auto schedule printer on/off usage and enjoy efficient ink maintenance routines.

Printing
Print resolution colour
2400 x 1200 DPI
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
CALS G4, HP-GL/2, HP-RTL, JPEG, PDF, TIFF, URF
Printing colours *
Cyan, Magenta, Matte black, Yellow
Print speed (normal quality, A1)
120 pph
Copying
Copying *
Colour copying
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution
600 x 600 DPI
Scanner type
Sheet-fed scanner
Scan technology
CIS
Scan to
Cloud, E-mail, Network folder, PC, USB
Minimum scan size
127 x 127
Maximum scan length
7 m
Maximum media thickness
0.8 mm
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Satin paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Cut sheets *
Yes
Stacker
Yes
Media thickness
0.3 mm
Maximum roll width
91.4 cm
Maximum roll diameter
14 cm
Roll weight (rear roll)
13 kg
Recommended media weight
60 - 280 g/m²
Maximum media width
914 mm
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
USB port *
Yes
Direct printing
Yes
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Product colour *
White
Built-in display *
Yes
Control type
Touch
Internal memory
2048 MB
Performance
Country of origin
China
Certification
Compliant with Class B requirements, including: USA (FCC rules), Canada (ICES), EU (RED Directive), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI); Korea (KCC)
HP segment
Business
Brand-specific features
HP Dynamic security
Yes
Power
Power consumption (standby)
0.1 W
Power consumption (typical)
35 W
Power consumption (sleep)
3.5 W
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1407 mm
Depth
720 mm
Height
967 mm
Weight
71 kg
Packaging data
Package width
1575 mm
Package depth
630 mm
Package height
780 mm
Package weight
97 kg
Bundled software
HP Click App, HP Click Driver for Windows 11, HP app for Windows, macOS, Android, and iOS
Other features
Line accuracy
±0.1%
Maximum scan size
914 x 2770 mm
All-In-One-multitasking
Yes
Non-printable area (imperial cut-sheet)
0.2 x 0.2 x 0.2 x 0.2
Roll maximum input
1
Technical details
Compliance certificates
CE, REACH, RoHS, WEEE
Country Distributor
United Kingdom 2 distributor(s)
Australia 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)