location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook x2 G4 Intel® Core™ i7 i7-8650U Mobile workstation 35.6 cm (14") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook x2
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2ZC17EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 17:03:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2020
Product end of life date
Bullet Points HP ZBook x2 G4 Intel® Core™ i7 i7-8650U Mobile workstation 35.6 cm (14") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation Convertible (Detachable) Silver
  • - Intel® Core™ i7 i7-8650U 1.9 GHz Processor cores: 4
  • - Touchscreen 35.6 cm (14") 4K Ultra HD 3840 x 2160 pixels IPS LED backlight 16:9
  • - 32 GB DDR4-SDRAM 2133 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA® Quadro® M620 2 GB Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 70 Wh 10 h 90 W
  • - Windows 10 Pro 64-bit
More>>>
Incredible Power for Limitless Creativity

Easily work with high resolution files and switch between applications like Adobe® Photoshop and Illustrator. Create effortlessly with quad-core Intel® Core™ processors, twice the memory of any other HP detachable PC and NVIDIA® 3D Graphics.

Multiple modes. Ultimate versatility

With the flexibility of a detachable Bluetooth® keyboard, you can go from laptop to tablet whenever inspiration strikes. Plus customizable HP Quick Keys provide 18 time-saving shortcuts for your favorite Adobe® apps.

Make every stroke count

Create without interruption with a pen that never needs to be charged. It responds instantly to every nuance of your hand with 4,096 pressure sensitive levels and natural tilt capabilities.

Design
Product type *
Mobile workstation
Product colour *
Silver
Form factor *
Convertible (Detachable)
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
3840 x 2160 pixels
Touchscreen *
Yes
HD type
4K Ultra HD
Touch technology
Multi-touch
Panel type
IPS
Display number of colours
1.073 billion colours
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
350 cd/m²
Display diagonal (metric)
35.6 cm
RGB colour space
NTSC
Colour gamut
95%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8650U
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
1.9 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor cache type
L3
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® Quadro® M620
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Network
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Thunderbolt 3 ports quantity
2
Headphone outputs
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard number of keys
85
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3L8
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124968
Conflict-Free processor
Yes
Brand-specific features
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
70 Wh
Battery life (max)
10 h
Power
AC adapter power
90 W
DC-in jack
Yes
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
364.5 mm
Depth
227 mm
Weight (tablet mode)
1.65 kg
Width (tablet mode)
36.5 cm
Depth (tablet mode)
22.7 cm
Height (tablet mode)
1.46 cm
Weight *
2.17 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-03-31 03:32:41
Uk has collected 38 expert reviews for HP ZBook x2 G4 Intel® Core™ i7 i7-8650U Mobile workstation 35.6 cm (14") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
aecmag.com
Updated:
2018-03-31 03:32:41
HP's workstation division has gone into overdrive recently, introducing several new types of machines like the HP Z2 Mini and the HP Z VR Backpack. None of the major workstation OEMs can compete when it comes to HP's sheer breadth of products.The HP ZBook...
Bottom line the HP ZBook x2 is an impressive, exceptionally well-built mobile workstation that bridges the gap between concept sketching and design development in 3D CAD. Having portability at the early stages of design can be extremely useful when seeking feedback...
0%
develop3d.com
Updated:
2018-03-31 03:32:41
HP's workstation division has gone into overdrive recently, introducing several new types of machines like the HP Z2 Mini and the HP Z VR Backpack. None of the major workstation OEMs can compete when it comes to HP's sheer breadth of products.The HP ZBoo...
Bottom line The HP ZBook x2 G4 is a detachable 2-in-1 combining Wacom-grade digital pen technology with a Quadro GPU...
0%
expertreviews.co.uk
Updated:
2018-08-28 09:57:54
I was surprised by the Zbook's performance when tested against our benchmarks. It excelled in the photo-editing task with a score of 118, but I expected it to race through the video-editing section of our tests, where we use Handbrake to convert a 4K vide...
Good Handy shortcut buttons, Digital artists will love the DreamColor display, Solid kickstand...
Bad Short battery life, Bulky for a tablet, Expensive...
Bottom line The mobile creative's dream, with a staggering amount of power packed inside a tablet...
80%
goodgearguide.com.au
Updated:
2019-11-14 01:28:53
Boasting the formidable claim of being ‘HP's most powerful detachable PC', the HP Zbook x2 can be succinctly-summarized as a Surface on steroids. It's a detachable PC that assumes you're willing to make sacrifices on the inherent portability of a 2-in-1 f...
Good Great display, Solid performance...
Bad High price, Battery life, Bulky design...
Bottom line If you want a portable, somewhat flexible and square-looking workstation with all the right bells and whistles and a fair amount of grunt, the HP Zbook x2 is a compelling choice...
75%
pcworld.co.nz
Updated:
2019-11-14 01:28:54
Boasting the formidable claim of being ‘HP's most powerful detachable PC', the HP Zbook x2 can be succinctly-summarized as a Surface on steroids. It's a detachable PC that assumes you're willing to make sacrifices on the inherent portability of a 2-in-1 f...
Good Great display, Solid performance...
Bad High price, Battery life, Bulky design...
Bottom line The specs and performance afforded to it leave the HP Zbook x2 a more than worthy alternative to the second-gen Surface Book, doubly so if your intended use necessitates the bundled-in pen stylus and high-fidelity display. However, if you're not the kind...
75%
techradar.com
Updated:
2019-11-28 17:19:34
CPU: Quad-core Intel Core i7-8650U, 1.9GHz baseclock, 4.2GHz TurboRAM: 16GB DDR4Screen: 14-inch IPS, 3,840 x 2,160, 10-bitStorage: 1TB Toshiba NVMe SSDOptical drive: N/APorts: 2x Thunderbolt 3 / USB-C, 1x USB A, HDMI, headphone, SD CardConnectivity: Intel...
Good Incredible build quality, High quality 4K display, Extensive pro features...
Bad Big bezels make for chunky design, Nvidia GPU brings some compromises, Very expensive for a tablet machine...
Bottom line The HP ZBook X2 is an extremely specialised device. It's easy to make fun of the superficially clunky bezels and balk at the hefty price. But that's to overlook the quality and attention to detail HP has put into the ZBook X2.Physically, it's a beautifull...
80%
techaeris.com
Updated:
2018-04-26 03:40:31
The 2018 HP ZBook X2 G4 is unlike any other detachable workstation most of us are used to. Most other detachable workstations or tablet/laptop hybrids are super thin and built around the idea of portability and general use. The idea of throwing desktop-li...
Good Really bad ass design, Great keyboard, Premium build quality built to last, Great I/O options for a detachable, Power and performance, Great display, Tablet can be used for pro apps...
Bad Heavy and awkward, Price tag is high, Pen holder was an afterthought...
Bottom line There is no doubt in my mind, the HP ZBook X2 G4 is the best detachable PC for creators and artists. It has the power and features under the hood to satisfy the work needs of photographers, designers, videographers, and artists. I wouldn't recommend this...
94%
zdnet.com
Updated:
2018-04-30 03:46:08
If an ordinary laptop won't cut it performance-wise you need to step up to a mobile workstation, and HP has several contenders in its ZBook range: late last year we looked at the ZBook 14u G4 and found that while it was robust, performance was disappointi...
Good Excellent pen and great pen configuration tools, Good keyboard, Solid build, Good performance, Solid kickstand...
Bad Moderate battery life, Disappointing audio, Expensive...
Bottom line The HP ZBook x2 G4 is a powerhouse for creative types, and has a lot going for it. The bezel shortcuts for pen users are a highlight, and the pen itself is superb. The detachable configuration has been well thought-out and well implemented. However, the a...
80%
videomaker.com
Updated:
2018-05-10 02:50:22
The HP ZBook x2 is a powerful tablet with some fun party tricks. If you are a content creator on the go in need of flexibility, you should consider the ZBook x2. HP touts the ZBook x2 as the solution to the creative professional on the go. While the spec...
Good Pen sensitivity, Highly portable, Impressive resources...
Bad Expensive if you don't need the tablet form factor, Awkward as a laptop...
Bottom line The HP ZBook x2 is a powerful tablet with some fun party tricks. If you are a content creator on the go in need of flexibility, you should consider the ZBook x2.RECOMMENDED USERS:YouTubersSocial media enthusiastsTravel videographersJournalistsEducatorsTEC...
0%
storagereview.com
Updated:
2018-05-19 03:26:28
The HP ZBook x2 G4 is the company's newest addition to their ZBook line. The ZBook x2 G4 makes mobility effortless and is probably the truest form of a mobile workstation we've reviewed so far. With its slim form factor and detatchable and powerful compon...
Bottom line While the ZBook x2 certainly won't turn any heads as far as performance goes, the mobile workstation's versatility and true mobility are areas where it shines, offering consumers a dynamic workstation with a wide range of use cases...
0%
arstechnica.com
Updated:
2018-05-29 13:33:52
Since Microsoft's Surface Pro 3 proved that there was a market for tablet-sized PCs sporting detachable keyboards, we've seen an abundance of minor variations of the concept from the major PC OEMs. For the most part, they've stuck pretty close to Microsof...
Good Bluetooth enables the keyboard to work detached, The extra function buttons make a lot of sense in apps like Photoshop, DreamColor screen sure looks good...
Bad The unusual GPU configuration makes for poor battery life, It'd be hefty for a laptop, much less a tablet...
Bottom line Extraneous rebootsThe screen leads to perhaps the biggest peculiarity of the system. HP has a color calibration app called DreamColor Assistant. It lets you switch the display between various color spaces (Adobe RGB, sRGB, DCI P3, and others), all calibra...
0%
studiodaily.com
Updated:
2018-05-29 13:33:52
Built Around a DreamColor Touchscreen and Wacom Stylus Tech, This PC Laptop/Tablet Combo Is in a Class of Its OwnWhen it comes to tablet computing, there's always been a trade-off for creative professionals. Apple made a credible stab at the market with...
Bottom line This rugged detachable PC offers workstation-level performance in a form factor with a removable UHD (3840 x 2160) DreamColor screen module that can be used as a tablet computer.Target Applications: Artists working on complex Adobe Photoshop or Illustrat...
0%
hothardware.com
Updated:
2018-06-05 02:33:22
Mobile device manufacturers seem to have really stepped things up in the engineering department since the arrival of the Microsoft Surface. After racing to the bottom with netbooks for a time, things turned around, and we've seen an influx of high-quality...
Good DreamColor 4K display, Wacom EMR pen support, Slick design and high-quality build, Samsung SM961 SSD, Detachable Bluetooth keyboard...
Bad Expensive, Outdated GPU, Only one USB 3.0 port...
Bottom line HPs Zbook X2 G4 is a unique proposition for digital artists and content creation professioanls. There's simply nothing else quite like it on the market. Sure, there's the Microsoft Surface Book 2, but you lose the added GPU performance when undocked and t...
80%
Pocketnow.com
Updated:
2018-08-28 09:57:54
When I first saw the HP zBook x2, it was connected to HP's Sprout Pro interactive 3D scanning hardware at an HP demo event. I was mainly there to cover the new HP Envy x2 with its new Qualcomm Snapdragon processor running full Windows 10, but when I saw t...
Good and iMacs use the DCI P3 color gamut which is larger than sRGB, but doesn't cover as many of the visible blues and greens as Adobe RGB. Some other tablet PCs like the Wacom MobileStudio above come close to Adobe RGB at 96%, but those can also have backlig...
Bad Touch screen and Pen drivers don't communicate directly with eachother for palm rejection, Thicker & heavier than less-powerful tablet PCs, Nowhere convenient to keep pen while working, When I first saw the HP zBook x2, it was connected to HP's Sprout Pr...
Bottom line We don't see really high-end powerful tablet PCs too often, but as a graphic designer, it's a huge treat to see some excellent innovation for creative power users. It's certainly a niche market, but a very important one. HP likes to compare the zBook x2 t...
81%
topnewreview.com
Updated:
2019-11-14 01:28:53
HP's ZBook X2 G4 resembles the offspring of an HP 2-in-1 workstation and a Wacom graphics tablet. While it looks like a bulky, industrial-inspired laptop-tablet combo, it's a super-niche device for graphics professionals who want more PC functionality tha...
80%
videomaker.com
Updated:
2019-11-14 01:28:54
HP touts the ZBook x2 as the solution to the creative professional on the go. While the specs back up their claim, the introduction of a detachable tablet as a workstation is a very new idea. Though the ZBook x2 can easily handle video editing work, it ha...
0%
postperspective.com
Updated:
2019-11-14 01:28:54
There are a lot of laptops and tablets on the market these days that can seemingly power a SpaceX Falcon 9 rocket launch and landing. If you work in media and entertainment like I do, these days you might even be asked to edit and color correct that Falco...
0%
Laptopmag.com
Updated:
2019-11-14 01:28:54
The HP ZBook x2 isn't a laptop. Not in the normal sense, anyway. It's a specialized tool designed to serve as a complete solution for digital artists, photographers and other creatives. It's massive, but designed to provide easy access to shortcuts. It al...
Good Great stylus, Great shortcut software, Excellent keyboard...
Bad Graphics performance could be stronger, Middling battery life, Very expensive...
Bottom line The HP ZBook x2 is a powerful art tool, but other machines offer stronger graphics and its price may limit it to professionals...
80%
zdnet.com
Updated:
2019-11-14 01:28:54
Tablets with detachable keyboards are an established segment of the mobile device market...
0%
pcmag.com
Updated:
2019-11-14 01:28:55
Illustrators, photographers, and videographers are often forced to switch between tablets and desktops for fine detail work on the former and power for finishing projects on the latter. HP's fix is the workstation-class ZBook x2 ($1,749), a detachable-hyb...
Good Workstation-certified graphics, 4K screen is standard, 32GB of RAM...
Bad Bulkier than other detachables...
Bottom line With workstation-grade components, the HP ZBook x2 packs more power than most detachable-hybrid 2-in-1 laptops. It's a good fit for for artists, 4K videographers, and anyone who needs massive power in a versatile form factor...
80%