location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 435 Multi-Device Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
435 Multi-Device Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3B4Q5UT#AC3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122959051 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 09:50:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 435 Multi-Device Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office 4000 DPI Black
  • - Ambidextrous RF Wireless + Bluetooth 10 m
  • - Scroll type: Wheel Buttons quantity: 5
  • - Power source: Batteries
  • - 1 AA
More>>>
Connect Across Multiple Devices

Now you can drag and drop anything across devices using one mouse. The cursor will move seamlessly between the screens, even between Windows® and macOS® operating systems. Also enjoy the freedom to connect to up to 2 devices with a USB-A nano dongle or Bluetooth®.

Totally Customizable

Make everything quick, easy, and just how you like it by customizing[2] shortcuts using several applications[3]. Dial in all your preferences with 4 programmable buttons, adjustable wheel speed, and fast cursor tracking up to 4000 dpi.

2 Years, 1 Battery

Work uninterrupted for years with this amazingly efficient, incredibly long-lasting mouse. A single AA battery lasts up to 24 months with the smart power system[5].

Thoughtfully Designed

Work efficiently with a mouse that is comfortable and responsive. Whether you are a lefty or righty, enjoy responsive clicks, thoughtfully designed buttons and scroll wheel.

Drag this Mouse Anywhere

Find the freedom to work anywhere with a mouse that tracks on almost any surface. Multi-Surface Sensor technology allows you to work even on marble.

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement resolution *
4000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
5
Number of programmable buttons
4
Frequency band
2.4 GHz
Bluetooth version
4.2
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Business
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8
System requirements
Mac operating systems supported
MacOS
Other operating systems supported
ChromeOS
Weight & dimensions
Width
115.4 mm
Depth
74.2 mm
Height
40.3 mm
Weight
78.2 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
135 mm
Package depth
110 mm
Package height
48 mm
Package weight
182 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
User guide
Yes
Brand-specific features
HP GTIN (EAN/UPC)
198122959051
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Polska 1 distributor(s)
Danmark 3 distributor(s)
Portugal 1 distributor(s)