location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 27u 4K Gaming Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 27u 4K Gaming Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3G6W0E9 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337845510 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2025 10:46:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2024
Product end of life date
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 27u 4K Gaming Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LCD IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 1 ms 450 cd/m² 1000:1
  • - AMD FreeSync
  • - F 26 kWh 78 W
More>>>
All Systems Go.
All Systems Go.

Unlock your consoles' true potential with the new OMEN 27u 4K Gaming Monitor. HDMI 2.1 enables a new gaming experience with crisp 4K UHD resolution, 2x super speed at 120Hz[2], and variable refresh rate technology to match the frames. Compatible with the latest gen consoles like PS5, and Xbox Series.

How Fast Can You Run a 4K?
How Fast Can You Run a 4K?

Is your PC jealous? Just switch to your Display Port™ 1.4 connection. This fully loaded 68.58 cm (27") 4K UHD gaming monitor has stunning visuals and is super fast. No lag. No blur. Just clean, crisp, and refreshing 144 Hz speed[3] brought on by the latest graphic card technology[4]. Oh and it packs AMD FreeSync Premium[5] Pro[4], so no frame gets left behind.

It's Okay to Stare at Your Game
It's Okay to Stare at Your Game

See your game as developers intended. Every hue and shade come to life with factory color-calibrated accuracy and HDR[6]. A 95% DCI-P3 color gamut ensures you get the true-to-life gaming experience. Ultra realistic never looked better.

HDMI 2.1

Simply plug in your HDMI 2.1 and unlock 4K UHD, 120Hz refresh rate and adaptive sync on next gen consoles.

Ultra High Definition 4K

Experience cinematic quality with the incredible definition of 4K. Visuals this impressive are simply unforgettable. [1]

AMD FreeSync™ Premium Pro Technology

AMD FreeSync™ Premium Pro technology means low latency, wide adaptive refresh rate ranges, low framerate compensation and brilliant pixel quality in gaming. [7]

VESA Certified DisplayHDR 400

Brighten your screen with a VESA Certified HDR 400 panel. Stream HDR games and movies with enhanced contrast on your HDR display, creating a vivid, lifelike visual experience. [8]

144Hz refresh rate

Get smooth gaming, sharper objects, and cleaner details with a gaming display that refreshes frames 144 times a second – over twice the refresh rate of standard displays. [6]

1-millisecond response time with Overdrive

Eliminates motion blur for crisp, fluid gameplay no matter what’s happening on-screen. [6]

Integrated speakers

No need to buy external speakers for great audio. With integrated speakers this display is ready to go once you’re connected.

Eyesafe® Certified Display

Eyesafe® certified displays meet TÜV low blue light requirements and Eyesafe® standards for protecting your eyes from harmful blue light without distorting colors to reduce eyestrain when working for long periods of time.

aRGB Lighting

With an aRGB spectrum of 16.8 million colors you can choose animations and customize lighting across your OMEN devices.

OMEN Light Studio

Customize your aRGB lighting with custom animations, color themes and integrate into your entire ecosystem with OMEN Light Studio.

OMEN Gaming Hub

OMEN Gaming Hub is your one place for everything to make your gaming experience better. From software enhancements to hardware control, and live services, OGH elevates play in easy and simple way.

Shadow Vision

Brightens scenes without overexposing, so you can see better in dark environments.

Edge Precision

Smooths and corrects sharp images for a more accurate and realistic appearance.

Factory Color Calibration

Choose from 3 color space presets on the calibrated 4K OLED display to enjoy true color accuracy when shopping online, editing photos or watching videos. [1,9]

Moving Picture Response Time

Greatly reduces motion blur for a more fluid visual experience.

DCI-P3 color space

Get deeper hues and more accurate colors with a wider color gamut than sRGB. DCI-P3 95% closely represents colors on displays as they are in the real world.

Adjust your view

Adjust your screen for comfortable viewing with tilt capability.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
450 cd/m²
Response time *
1 ms
Response time measurement type
GTG (Gray to Gray)
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 2560 x 1600 (WQXGA), 3860 x 2160
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Pixel pitch
0.15 x 0.15 mm
Horizontal scan range
30 - 135 kHz
Vertical scan range
48 - 144 Hz
Display diagonal (metric)
68.6 cm
Colour gamut standard
DCI-P3
Colour gamut
95%
sRGB coverage (typical)
99%
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
ConnectShare (USB)
Yes
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Grey
Ports & interfaces
Built-in USB hub *
Yes
USB Type-A downstream ports quantity
2
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Adjustable height (max)
13 cm
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
26 kWh
Energy consumption (HDR) per 1000 hours *
55 kWh
Power consumption (typical) *
78 W
Power consumption (standby) *
0.5 W
Power consumption (max)
135 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
1051160
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
609.9 mm
Depth (with stand)
260.5 mm
Height (with stand)
513.8 mm
Width (without stand)
609.9 mm
Depth (without stand)
66.9 mm
Height (without stand)
353.5 mm
Weight (without stand)
7.82 kg
Packaging data
Package width
720 mm
Package depth
225 mm
Package height
446 mm
Package weight
13.2 kg
Packaging content
Cables included
DisplayPort, USB Type-A to USB Type-C
Power adapter included
Yes
Bundled software
OMEN Gaming Hub
Sustainability
Sustainable technologies and materials
Low Halogen; Outside box and corrugated cushions are 100% sustainably sourced and recyclable
Other features
Weight
7.82 kg
Height
353.5 mm
Width
609.9 mm
Depth
66.9 mm
Brand-specific features
HP GTIN (EAN/UPC) with options
(A2N) 196337845497; (ABB) 196337845503; (UUZ) 196337845510
HP GTIN (EAN/UPC)
196337845497, 196337845503, 196337845510
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)