location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 405 G6 AMD Ryzen™ 5 PRO 4650GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
405 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4M5D2EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337152427 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2025 21:45:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP ProDesk 405 G6 AMD Ryzen™ 5 PRO 4650GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Proven productivity Mini PC Black 65 W
  • - AMD Ryzen™ 5 PRO 4650GE 3.3 GHz Processor cores: 6
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - AMD Radeon Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Windows 10 Pro 64-bit
More>>>
Solid performance and configurability

Performance Power through your day with a solution you can flexibly configure with an AMD Ryzen™ PRO processor[2] and powerful memory.

Expandable capability and capacity

Maximize your PC with robust storage and several ports to connect your devices.

Built on a secure foundation

Protect your Mini with hardware-enforced solutions like HP BIOSphere Gen6[4], HP Sure Sense, HP Sure Click[6], and HP Manageability Integration Kit.[7]

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5 PRO
Processor generation
AMD Ryzen PRO 4000 Series
Processor model *
4650GE
Processor cores
6
Processor threads
12
Processor boost frequency
4.2 GHz
Processor frequency *
3.3 GHz
Processor cache
8 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
3200 MHz
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
AMD Radeon Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852AE
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
Ports & interfaces
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Placement supported
Horizontal
Number of 2.5" bays
1
Product colour *
Black
Country of origin
China
Performance
Market positioning
Proven productivity
Motherboard chipset
AMD PRO 565
Audio chip
Realtek ALC3867
Product type *
Mini PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Brand-specific features
HP JumpStart
Yes
HP Support Assistant
Yes
HP segment
Business
Power
Power supply *
65 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Ocean-bound plastic in speaker enclosure; 75% post-consumer recycled plastic; Low Halogen; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable
Weight & dimensions
Width *
177 mm
Depth *
175 mm
Height *
34 mm
Weight *
1.25 kg
Package width
498 mm
Package depth
235 mm
Package height
132 mm
Package weight
3.4 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Display
Display included *
No
Other features
Keyboard type
USB