- - Mobile workstation Clamshell Silver
- - Intel Xeon E E-2176M 2.7 GHz Processor cores: 6
- - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
- - 32 GB DDR4-SDRAM 2666 MHz 2 x 16 GB
- - 512 GB SSD
- - NVIDIA® Quadro® P620 4 GB Intel UHD Graphics P630
- - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
- - Lithium Polymer (LiPo) 70 Wh 150 W
- - Windows 10 Pro 64-bit
HP ZBook 15v G5 Intel Xeon E E-2176M Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Get lightening fast response times with 6-core Intel® Xeon® processors and 32GB memory, even when running multiple apps at once. Access large 4K files quickly with 4TB high-speed storage and speed up rendering time with NVIDIA® Quadro® graphics.
Work with confidence knowing your laptop is certified to tackle your most important applications. We've partnered with leading software providers like Autodesk and SolidWorks to ensure the HP ZBook 15v is optimized for peak performance.
The HP ZBook 15v undergoes rigorous military standard testing including drop, shock and harsh environments[1]. Now you can take your work on the road with confidence knowing your laptop was built for durability.
Be productive in any situation. Windows 10 Pro and powerful security, collaboration, and connectivity features from HP help you power through your day on the HP ZBook 15v.[2]
Tackle complex 2D and 3D models with certified NVIDIA® Quadro® graphics - optimized for stability and peak performance with professional software apps.
Do more at once with 6-core Intel® Xeon® processors designed to handle complex, multi-threaded applications like Autodesk Revit®.
Increase productivity with up to 1 TB local PCIe NVMe storage - up to 21x faster than standard HDD and 6x faster than SATA SSD.[3]
Stay connected for longer with up to 10 hours of battery life and super-fast recharge, powering up by 50% in just 30 minutes.[4,5]
Collaborate and connect remotely through a 720-pixel webcam for sharp picture quality. Log in quickly and securely with facial recognition and a webcam shutter.[6]
Experience premium audio with custom tuned Bang & Olufsen speakers.
Unclutter your work environment with HP's most powerful docking solution. Experience lightning fast Thunderbolt™ connectivity with remarkable performance.[8]























































Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 3 expert reviews for HP ZBook 15v G5 Intel Xeon E E-2176M Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
|
0%
|